location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nissin Digital MG 8000 Canon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nissin Digital Check ‘Nissin Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG 8000 Canon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NI-HMG800C show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Nissin Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nissin Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nissin Digital MG 8000 Canon Black :
The long product name of Nissin Digital MG 8000 Canon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MG 8000 Extreme Canon ETTL/ETTL II, 24~105mm, 0.1-5.5 sec, 4x AA, 416g, Black
More>>>
Short summary description Nissin Digital MG 8000 Canon Black:
This short summary of the Nissin Digital MG 8000 Canon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nissin Digital MG 8000 Canon, 5.5 s, 4 channels, 416 g

Long summary description Nissin Digital MG 8000 Canon Black:
This is an auto-generated long summary of Nissin Digital MG 8000 Canon Black based on the first three specs of the first five spec groups.

Nissin Digital MG 8000 Canon. Product colour: Black, Approximate recycling time: 5.5 s, Camera brands compatibility: Canon. Battery type: AA. Weight: 416 g, Width: 78 mm, Depth: 127 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:56:22
Uk has collected 4 expert reviews for Nissin Digital MG 8000 Canon Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalcameraworld.com
Updated:
2016-11-15 01:56:21
Nissin's latest flashgun, the MG8000 Extreme, costs more than your average flashgun… but it also promises much more than your average flashgun. Does it live up to its hype? Find out in our Nissin MG8000 Extreme flashgun review.Price : £456 Buy it : http:...
0%