location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 6810 LTE, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002566
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125025662
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red, White
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
More>>>
Short summary description AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White:
This short summary of the AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 6810 LTE, DE, Wi-Fi 4 (802.11n), Ethernet LAN, 4G, 4G, Red, White

Long summary description AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White:
This is an auto-generated long summary of AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White based on the first three specs of the first five spec groups.

AVM FRITZ!Box 6810 LTE, DE. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: IPv6

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
Mobile network generation
4G
3G
No
4G
Yes
4G standard
LTE
DSL features
Internal modem
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Firewall
Yes
MAC address filtering
No
Protocols
DHCP server
Yes
Supported network protocols
IPv6
Design
Product colour
Red, White
Power
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
7 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
99 mm
Depth
64 mm
Height
134 mm
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
300 Mbit/s
Compatible operating systems
Windows, Mac OS, Linux
Bandwidth
2.4 GHz
Upstream data rate
50 Mbit/s
Downstream data rate
100 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:03:10
Uk has collected 5 expert reviews for AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver
(show image)
20002680 FRITZ!Box 3490, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)