location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0B47388 cable lock Black, Charcoal 1.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0B47388
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47388
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887456060006 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Sep 2024 11:58:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0B47388 cable lock Black, Charcoal 1.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat key Kensington 1.5 m
  • - Best uses: Dock station, Monitor, Laptop, PC, Projector
  • - Carbon steel
  • - Black, Charcoal
Warranty: One year
Long product name Lenovo 0B47388 cable lock Black, Charcoal 1.5 m :
The long product name of Lenovo 0B47388 cable lock Black, Charcoal 1.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington Microsaver DS Cable Lock From Lenovo
More>>>
Lenovo 0B47388 cable lock Black, Charcoal 1.5 m:
The official description of Lenovo 0B47388 cable lock Black, Charcoal 1.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington Microsaver DS Cable Lock From Lenovo allows customers to manage physical security access within the enterprise, offices, schools, libraries and research labs. Cable locks help reduce theft, and increase physical asset security protection for laptops, laptop docking stations, desktops and flat panel monitors. Special thin lock head design fits ultrabook and ultrathin designed computers for added protection. Easy and quick locking and unlocking mechanism, with high security features, and size flexibility to fit the thinnest of form factors. Comes in a stylish charcoal color that matches well with Lenovo’s ThinkPad Classic and Edge systems.
- Ultra-strength carbon tempered steel cable core on 5ft or 1.5m length cable.
- Cable diameter .2 in or 5mm including plastic coating.
- Slim cable head measuring .5 in or 12.7mm in diameter.
- 90 degree pivot and 360 degree rotating lock head.
- Unique charcoal color to match with ThinkPad Classic and Edge systems.
- Innovative disc-lock engineering for triple maximum security.
- Patented T-bar locking mechanism provides superior lock strength and theft protection.
- Easy to install and use to protect high security computer devices.
- Fits in the standard Kensington security slot found in 99% of notebooks, desktops, flat panel monitors, projectors, printers, docking stations. Note: Replacement keys requires the keycode from the key; customers are responsible to record keycode.

Short summary description Lenovo 0B47388 cable lock Black, Charcoal 1.5 m:
This short summary of the Lenovo 0B47388 cable lock Black, Charcoal 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0B47388, 1.5 m, Kensington, Flat key, Carbon steel, Black, Charcoal

Long summary description Lenovo 0B47388 cable lock Black, Charcoal 1.5 m:
This is an auto-generated long summary of Lenovo 0B47388 cable lock Black, Charcoal 1.5 m based on the first three specs of the first five spec groups.

Lenovo 0B47388. Product colour: Black, Charcoal, Best uses: Dock station, Monitor, Laptop, PC, Projector, Lock type: Flat key. Cable length: 1.5 m, Cable diameter: 5 mm, Weight: 180 g. Quantity per pack: 1 pc(s)

Features
Product colour *
Black, Charcoal
Best uses *
Dock station, Monitor, Laptop, PC, Projector
Lock type *
Flat key
Cable lock slot type
Kensington
Material
Carbon steel
Coating
Plastic
Keys quantity
2 keys
Weight & dimensions
Cable length *
1.5 m
Cable diameter
5 mm
Weight
180 g
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)