location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BT04 Long Life Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT04 Long Life Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4Q47AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111569950 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Mar 2018
Product end of life date
Warranty: One year part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP BT04 Long Life Battery :
The long product name of HP BT04 Long Life Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT04 Long Life Battery
More>>>
HP BT04 Long Life Battery:
The official description of HP BT04 Long Life Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP BT04 Long Life Battery helps you be productive longer than the typical HP internal battery on the HP EliteBook Folio 9470m Notebook PC.

Short summary description HP BT04 Long Life Battery:
This short summary of the HP BT04 Long Life Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP BT04 Long Life Battery, Battery

Long summary description HP BT04 Long Life Battery:
This is an auto-generated long summary of HP BT04 Long Life Battery based on the first three specs of the first five spec groups.

HP BT04 Long Life Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3520 mAh
Battery voltage
14.8 V
Number of battery cells
4
Battery capacity
52 Wh
Battery recharge time (off)
2.5 h
Battery recharge time (on)
5 h
Weight & dimensions
Width
207 mm
Weight & dimensions
Depth
8 mm
Height
133 mm
Weight
330 g
Other features
Compatible products
HP EliteBook Folio 9470m
Number of batteries included
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84732990
Sustainability
Sustainability certificates
RoHS