location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS410dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS410dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28D0070
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark CS410dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 125 sheets
  • - Internal memory: 256 MB 800 MHz
Warranty: 1 Year
Long product name Lexmark CS410dn Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark CS410dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800MHz, 256MB, 2.4" LCD, 30ppm, 1200dpi, 2x USB 2.0, Fast Ethernet, 20.5kg, Black/Grey
More>>>
Lexmark CS410dn Colour 1200 x 1200 DPI A4:
The official description of Lexmark CS410dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print Complex Documents Fast
Print documents with graphics and images effortlessly with 256 MB of upgradable memory and a fast dual-core processor.

Professional Colour Matching
Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colours.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output
Power through projects with print speeds up to 30 pages per minute in black and colour, plus produce a 1-page colour document in as little as 10 seconds.

Reliable Performance
Easily print up to 6,000 pages a month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Short summary description Lexmark CS410dn Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark CS410dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS410dn, Laser, Colour, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark CS410dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS410dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS410dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
800 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Maximum input capacity
1451 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
2304 MB
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (quiet mode)
46 dB
Sound power level (standby)
16 dB
Design
Display
LCD
Power
Power consumption (printing) *
580 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Weight & dimensions
Weight
20.5 kg
Dimensions (WxDxH)
442 x 407 x 291 mm
Packaging data
Package weight
23.8 kg
Other features
Power supply type
AC
Number of power supply units
1
Mac compatibility
Yes
Package dimensions (WxDxH)
595 x 495 x 402 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:27:28
Uk has collected 4 expert reviews for Lexmark CS410dn Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-04 01:27:28
We see plenty of colour printers retailing for under £100, and a good many costing some £400 or £500. However, we haven't seen many recent models hitting the £250-£300 bracket. That, conveniently, is where this rather fine colour laser machine the CS410dn...
Bottom line The running costs do hurt an otherwise very competent printer. The CS410dn does everything well, without excelling for its price range. If you want a sturdy page churner that can also slip to high quality colour for the odd big splash, the Lexmark will se...
80%
expertreviews.co.uk
Updated:
2015-01-20 01:26:29
Lexmark rates this printer for a maximum 40,000 pages per month, and it feels quite nicely made. The guides in the 250-sheet paper cassette feel unusually robust and move more smoothly than on many printers, but with A4 paper loaded the cassette protrudes...
Bottom line The Lexmark CS410dn is a good colour laser printer, but its running costs are higher than we’d like...
0%
techworld.com
Updated:
2015-01-04 01:27:28
We see plenty of colour printers retailing for under £100, and a good many costing some £400 or £500. However, we haven't seen many recent models hitting the £250-£300 bracket. That, conveniently, is where this rather fine colour laser machine the CS410dn...
Bottom line The running costs do hurt an otherwise very competent printer. The CS410dn does everything well, without excelling for its price range. If you want a sturdy page churner that can also slip to high quality colour for the odd big splash, the Lexmark will se...
0%
Brand Image Product code Product Stock Price from
Lexmark CS510de Colour 1200 x 1200 DPI A4 Lexmark CS510de Colour 1200 x 1200 DPI A4
(show image)
28E0282 CS510de 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)