HP logo

HP t310 Zero Client

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
362289
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2017
Warranty:
Protected by HP Services, including a 3-year parts, 3 years labour, and 3 years onsite service (3/3/3) limited warranty
Long product name HP t310 Zero Client:

t310 Zero Client - TERA2321 PCoIP Zero Client, 512MB DDR3 SDRAM, 10/100/1000 Gigabit Ethernet, HP Smart Zero Core

HP t310 Zero Client:

VMware’s new best friend. Tailor made for VMware environments, the HP t310 Zero Client delivers amazing processing power with the latest PCoIP VMware technology. Gain a seamless desktop experience, even with extensive multimedia. Reduce costs and free up desk space, while increasing security. With no moving parts, reliability is part of its DNA. Get to work fast with impressive boot and response times.

Features

Tailor-made for VMware customers.
- Don’t hassle with set-up. This VMware ready, PC-over-IP zero client is ready to deploy and use right out of the box.
- Reduce complexity with a zero client made specifically for VMware. Save time without the need to customize your fleet to VMware. You’re ready to work.

Our best-performing PCoIP thin client.
- Finish ahead of deadlines with fast boot and response times. Forget the lags.
- See multimedia, online videos and 3D applications running smoothing at native frame rates.
- Expand your view. The HP t310 supports dual displays for multi-tasking and fine-tuning media projects.

No local memory. No space hog. True Zero Client.
- Focus IT efforts on top priorities by cutting maintenance needs on desktops. Upgrade users quickly and inexpensively by updating application software hosted on servers.
- Minimize the risks of your data getting into the wrong hands. With no data stored on the HP t310, your intellectual property stays safe on the server.
- Boost security measures even more with the fiber network interface card (NIC).
- Clear clutter from your desk. The small size (5.9 in/149.8 mm x 5.2 in/132.1 mm) keeps your work area free of distractions. You stay focused.

Warranty, service and support.
- Easy setup, manageability and maintenance. Count on global service and support through a network of over 50,000 IT professionals in over 100 countries.
- Worry less with a standard, three-year limited hardware warranty in most regions.
- Choose from HP Care Pack Services to extend service contracts beyond your standard warranties.

Short summary description HP t310 Zero Client:

HP t310 Zero Client, TERA2321, 0.5 GB, DDR3-SDRAM, 10/100/1000Base-T(X), Black, Silver, Smart Zero

Long summary description HP t310 Zero Client:

HP t310 Zero Client. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Cabling technology: 10/100/1000Base-T(X). Product colour: Black, Silver. Operating system installed: Smart Zero

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.