location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1041/KL3 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1041/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102M23NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983932384 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:30:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1041/KL3 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Direct printing
  • - USB port
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 390 MHz
Warranty: 3 Years
Long product name KYOCERA FS-1041/KL3 1800 x 600 DPI A4 :
The long product name of KYOCERA FS-1041/KL3 1800 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1041/KL3, 1800 x 600dpi, 20ppm, ARM 390MHz, 32MB RAM, USB 2.0, 6.3kg
More>>>
KYOCERA FS-1041/KL3 1800 x 600 DPI A4:
The official description of KYOCERA FS-1041/KL3 1800 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 20 pages per minute in A4
- 250-sheet universal cassette
- 1,200 dpi quality (1,800 x 600)
- Very compact size and footprint
- Low-noise printing, with Quiet Mode function
- Highly reliable thanks to long-life components
- Exceptionally low printing costs in its class

Compact, efficient and highly economical, the FS-1041 is the ideal printer for your desktop with a Quiet Mode button that significantly reduces noise.
It is also fast, printing the first page in just 8.5 seconds after sending the job. Robust and reliable, with KYOCERA’s hardwearing components, it is a hassle-free device you can depend on.

Short summary description KYOCERA FS-1041/KL3 1800 x 600 DPI A4:
This short summary of the KYOCERA FS-1041/KL3 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1041/KL3, Laser, 1800 x 600 DPI, A4, 20 ppm, Black, White

Long summary description KYOCERA FS-1041/KL3 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1041/KL3 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1041/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:26:33
Uk has collected 2 expert reviews for KYOCERA FS-1041/KL3 1800 x 600 DPI A4 and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
KYOCERA FS-1041 1800 x 600 DPI A4 KYOCERA FS-1041 1800 x 600 DPI A4
(show image)
1102M23NL1 FS-1041 0.00
(excl. VAT)
0 (incl. VAT)