LG logo

LG W1934S-BN computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239404
Info modified on:
31 May 2024, 09:34:41
Long product name LG W1934S-BN computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

W1934S-BN, 19'', LCD, Wide screen, 1440x900, 1000:1, 5ms, Black

LG W1934S-BN computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Features:
-1440 x 900 High-Resolution
-1000:1 High-Contrast Ratio
-5ms Response Time
-Tilt Adjustable
-VESA™ Compliant Wall Mountable (75 x 75mm)
-Windows Vista™ Compatible

Short summary description LG W1934S-BN computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

LG W1934S-BN, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description LG W1934S-BN computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

LG W1934S-BN. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.