location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C521MP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C521MP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935487111
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
More>>>
Short summary description Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman C521MP, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Greenman C521MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Greenman C521MP. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Features
Compatibility *
CANON PIXMA IP 3600 CANON PIXMA IP 4600 CANON PIXMA IP 4600 X CANON PIXMA IP 4700 CANON PIXMA MP 540 CANON PIXMA MP 550 CANON PIXMA MP 560 CANON PIXMA MP 620 CANON PIXMA MP 630 CANON PIXMA MP 640 CANON PIXMA MP 650 CANON PIXMA MP 980 CANON PIXMA MP 990 CANON PIXMA MX 860 CANON PIXMA MX 870
Quantity per pack *
4 pc(s)
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes
Brand Image Product code Product Stock Price from
Canon CLI-521 CMY ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon CLI-521 CMY ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
2934B007 CLI-521 CMY 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521GY Grey Ink Cartridge Canon CLI-521GY Grey Ink Cartridge
(show image)
2937B001 CLI-521GY Grey Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521BK ink cartridge 1 pc(s) Original Black Canon CLI-521BK ink cartridge 1 pc(s) Original Black
(show image)
2933B005 CLI-521BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521 Y ink cartridge 1 pc(s) Original Yellow Canon CLI-521 Y ink cartridge 1 pc(s) Original Yellow
(show image)
2936B007 CLI-521 Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-520BK ink cartridge 1 pc(s) Original Black Canon PGI-520BK ink cartridge 1 pc(s) Original Black
(show image)
2932B011 PGI-520BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-520BK Black Ink Cartridge (Twin Pack) Canon PGI-520BK Black Ink Cartridge (Twin Pack)
(show image)
2932B012 PGI-520BK Black Ink Cartridge (Twin Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-520BK ink cartridge 2 pc(s) Original Black Canon PGI-520BK ink cartridge 2 pc(s) Original Black
(show image)
2932B009 PGI-520BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521C ink cartridge 1 pc(s) Original Cyan Canon CLI-521C ink cartridge 1 pc(s) Original Cyan
(show image)
2934B006 CLI-521C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521Y Blister Pack ink cartridge Original Yellow Canon CLI-521Y Blister Pack ink cartridge Original Yellow
(show image)
2936B006 CLI-521Y Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-521M Blister Pack ink cartridge Original Magenta Canon CLI-521M Blister Pack ink cartridge Original Magenta
(show image)
2935B006 CLI-521M Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)