location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET715
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET715
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935477600
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
More>>>
Short summary description Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman ET715, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Greenman ET715 ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Greenman ET715. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Features
Compatibility *
Epson Stylus D120 Epson Stylus D120 Network Edition Epson Stylus D78 Epson Stylus D92 Epson Stylus DX4000 Epson Stylus DX4050 Epson Stylus DX4400 Epson Stylus DX5000 Epson Stylus DX6000 Epson Stylus DX6050 Epson Stylus DX7000F Epson Stylus DX7400 Epson Stylus DX7450 Epson Stylus DX8400 Epson Stylus DX8450 Epson Stylus DX9400F Epson Stylus DX9400F Wifi-Edition Epson Stylus Office BX300F Epson Stylus Office BX310FN Epson Stylus Office BX600FW Epson Stylus S20 Epson Stylus SX100 Epson Stylus SX105 Epson Stylus SX200 Epson Stylus SX205 Epson Stylus SX218 Epson Stylus SX400 Epson Stylus SX405 Epson Stylus SX405WiFi Epson Stylus SX510W Epson Stylus SX515W Epson Stylus SX600FW
Quantity per pack *
4 pc(s)
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes