HP logo

HP HDMI to VGA Adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
811941
Info modified on:
03 Nov 2024, 00:01:32
Bullet Points HP HDMI to VGA Adapter:
  • - Supports full-size high definition resolutions of 720p and 1080p on an external display.
  • - Compact size is easy to carry with your notebook inside the carrying case so you can easily connect to a monitor wherever you work.
  • - Supported by a limited one-year warranty.
Warranty:
The warranty period is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP HDMI to VGA Adapter:

HDMI to VGA Adapter

HP HDMI to VGA Adapter:

The HP HDMI to VGA Adapter maximizes the display functionality of your HP UltrabookTM or Notebook PC by converting the HDMI output signal to an analog VGA input for easy connecting to an external VGA display for dual-display productivity.

Short summary description HP HDMI to VGA Adapter:

HP HDMI to VGA Adapter, 0.045 m, HDMI, VGA (D-Sub), Male, Female, Black

Long summary description HP HDMI to VGA Adapter:

HP HDMI to VGA Adapter. Cable length: 0.045 m, Connector 1: HDMI, Connector 2: VGA (D-Sub). Weight: 31 g, Width: 40 mm, Depth: 45 mm. Compatible products: HP Folio 13 HP Envy 4 HP SpectreXT HP ProBook 4230s, 4330s, 4340s, 4341s, 4430s, 4431s, 4435s,...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.