location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 70C0D40 developer unit 40000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70C0D40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70C0D40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646436489 show
Category:
Component in laser printers linking the toner to the drum.
Developer Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 70C0D40 developer unit 40000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Page yield: 40000 pages
  • - Cartridge recollection
  • - Laser
Long product name Lexmark 70C0D40 developer unit 40000 pages :
The long product name of Lexmark 70C0D40 developer unit 40000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

700D4 Yellow Developer Unit
More>>>
Lexmark 70C0D40 developer unit 40000 pages:
The official description of Lexmark 70C0D40 developer unit 40000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Developer
This Developer is designed to work best with Unison™ toner. Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Value
Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Short summary description Lexmark 70C0D40 developer unit 40000 pages:
This short summary of the Lexmark 70C0D40 developer unit 40000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 70C0D40, 40000 pages, China, Laser, CX510de, CX410e, CX510dthe, CX310dn, CS510de, CS310dn, CS410n, CS510dte, CX410de, CX510dhe,..., 870 g, 392 x 140 x 155 mm

Long summary description Lexmark 70C0D40 developer unit 40000 pages:
This is an auto-generated long summary of Lexmark 70C0D40 developer unit 40000 pages based on the first three specs of the first five spec groups.

Lexmark 70C0D40. Page yield: 40000 pages, Country of origin: China, Print technology: Laser. Package weight: 870 g, Package dimensions (WxDxH): 392 x 140 x 155 mm. Products per pallet: 96 pc(s), Pallet gross weight: 116.3 kg. Package dimensions (W x D x H): 391.2 x 139.7 x 154.9 mm (15.4 x 5.5 x 6.1"), Package weight (imperial): 0.866 kg (1.91 lbs). Pallet dimensions (W x D x H): 1016 x 1219 x 1165 mm, Pallet dimensions (W x D x H) (imperial): 1016 x 1219.2 x 1165.9 mm (40 x 48 x 45.9"), Pallet weight (imperial): 116 kg (255.8 lbs)

Features
Page yield
40000 pages
Cartridge recollection
Yes
Country of origin
China
Print technology
Laser
Compatibility
CX510de, CX410e, CX510dthe, CX310dn, CS510de, CS310dn, CS410n, CS510dte, CX410de, CX510dhe, CX410dte, CX310n, CS410dn, CS310n, CS410dtn
Packaging data
Package weight
870 g
Packaging data
Package dimensions (W x D x H)
391.2 x 139.7 x 154.9 mm (15.4 x 5.5 x 6.1")
Package dimensions (WxDxH)
392 x 140 x 155 mm
Package weight (imperial)
0.866 kg (1.91 lbs)
Logistics data
Products per pallet
96 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219 x 1165 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1165.9 mm (40 x 48 x 45.9")
Pallet weight (imperial)
116 kg (255.8 lbs)
Pallet gross weight
116.3 kg
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)