location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60F0XA0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60F0XA0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646452151 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600XA Extra High Yield Toner Cartridge
More>>>
Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black:
The official description of Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unison™ Toner
Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

High Yield
Maximise your savings and enjoy premium quality with Genuine Lexmark cartridges. High Yield cartridges offer a lower cost per page and contain more pages than Standard Yield cartridges do. Perfect for high volume printing.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Return for Recycling
Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results, always use Genuine Lexmark supplies.

Short summary description Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 60F0XA0, 20000 pages, Black, 1 pc(s)

Long summary description Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 60F0XA0 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 60F0XA0. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
MX611de, MX611dhe, MX511dhe, MX511dte, MX511de, MX610de, MX510de, MX611dte
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Printing colours *
Black
Printing material shelf life
2 year(s)
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
20000 pages
Product colour
Black
Packaging data
Package dimensions (WxDxH)
450 x 136 x 182 mm
Packaging data
Package dimensions (W x D x H)
449.6 x 137.2 x 182.9 mm (17.7 x 5.4 x 7.2")
Package weight (imperial)
1.27 kg (2.8 lbs)
Package weight
1.3 kg
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1004 x 1186 x 1242 mm
Pallet dimensions (W x D x H) (imperial)
1003.3 x 1186.2 x 1242.1 mm (39.5 x 46.7 x 48.9")
Pallet weight (imperial)
158.1 kg (348.6 lbs)
Harmonized System (HS) code
84439990
Pallet gross weight
158.5 kg
Products per pallet
112 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner (60F2H00) toner cartridge 1 pc(s) MM Black Laser Toner (60F2H00) toner cartridge 1 pc(s)
(show image)
66120DK Black Laser Toner (60F2H00) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)