location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 50F0Z00 imaging unit 60000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50F0Z00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50F0Z00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646433365 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 494512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 50F0Z00 imaging unit 60000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60000 pages
  • - Cartridge recollection
  • - Print technology: Laser
Long product name Lexmark 50F0Z00 imaging unit 60000 pages :
The long product name of Lexmark 50F0Z00 imaging unit 60000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500Z Black Return Program Imaging Unit
More>>>
Lexmark 50F0Z00 imaging unit 60000 pages:
The official description of Lexmark 50F0Z00 imaging unit 60000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imaging Unit
This Imaging Unit is designed to work best with Unison™ toner. Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Value
Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Program
Lexmark Return Program Imaging Units are patented devices that are sold at a special price subject to the restriction that the imaging unit may be used only once. Following the initial use, the customer agrees to return the imaging unit only to Lexmark for remanufacture and/or recycling. The Return Program imaging units are designed to stop working once they reach their respective rated life (as established by Lexmark).

Short summary description Lexmark 50F0Z00 imaging unit 60000 pages:
This short summary of the Lexmark 50F0Z00 imaging unit 60000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 50F0Z00, 60000 pages, Mexico, Laser, MX611de, MX410de, MX610de, MX510de, MX511dte, MS610de, MS510dn, MS310dn, MS310d, MS610dte,..., 2 kg, 42 pc(s)

Long summary description Lexmark 50F0Z00 imaging unit 60000 pages:
This is an auto-generated long summary of Lexmark 50F0Z00 imaging unit 60000 pages based on the first three specs of the first five spec groups.

Lexmark 50F0Z00. Page yield: 60000 pages, Country of origin: Mexico, Print technology: Laser. Package weight: 2 kg. Products per pallet: 42 pc(s), Pallet gross weight: 99.9 kg. Pallet dimensions (W x D x H) (imperial): 998.2 x 1158.2 x 1112.5 mm (39.3 x 45.6 x 43.8"), Pallet weight (imperial): 99.7 kg (219.8 lbs)

Features
Page yield *
60000 pages
Cartridge recollection
Yes
Country of origin
Mexico
Print technology
Laser
Quantity
1
Compatibility
MX611de, MX410de, MX610de, MX510de, MX511dte, MS610de, MS510dn, MS310dn, MS310d, MS610dte, MX511de, MX611dhe, MX511dhe, MX310dn, MX611dte, MS610dn, MS410dn, MS410d, MS610dtn
Packaging data
Package weight
2 kg
Technical details
Package dimensions (W x D x H)
490.2 x 160 x 330.2 mm (19.3 x 6.3 x 13")
Package dimensions (WxDxH)
490 x 160 x 330 mm
Package weight (imperial)
2 kg (4.4 lbs)
Logistics data
Pallet dimensions (W x D x H) (imperial)
998.2 x 1158.2 x 1112.5 mm (39.3 x 45.6 x 43.8")
Pallet weight (imperial)
99.7 kg (219.8 lbs)
Products per pallet
42 pc(s)
Pallet gross weight
99.9 kg
Harmonized System (HS) code
84439990
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 4 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)