location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 4 AA Pack Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 AA Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394002241
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell 4 AA Pack Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 4 pc(s)
Long product name Duracell 4 AA Pack Single-use battery Alkaline :
The long product name of Duracell 4 AA Pack Single-use battery Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4xAA, alkaline, 1.5V
More>>>
Short summary description Duracell 4 AA Pack Single-use battery Alkaline:
This short summary of the Duracell 4 AA Pack Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 4 AA Pack, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Cylindrical

Long summary description Duracell 4 AA Pack Single-use battery Alkaline:
This is an auto-generated long summary of Duracell 4 AA Pack Single-use battery Alkaline based on the first three specs of the first five spec groups.

Duracell 4 AA Pack. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AA
Battery technology *
Alkaline
Battery
Battery voltage *
1.5 V
Number of batteries included *
4 pc(s)
Other features
Battery form factor
Cylindrical
Brand Image Product code Product Stock Price from
Duracell Plus Power Single-use battery Alkaline Duracell Plus Power Single-use battery Alkaline
(show image)
5000394114951 Plus Power 0.00
(excl. VAT)
0 (incl. VAT)