location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H9733A toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H9733A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9733A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011475
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H9733A toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Colour toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H9733A toner cartridge 1 pc(s) Magenta:
This short summary of the Greenman H9733A toner cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H9733A, 12000 pages, Magenta, 1 pc(s)

Long summary description Greenman H9733A toner cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of Greenman H9733A toner cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

Greenman H9733A. Colour toner page yield: 12000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Canon LBP-2710, Canon LBP-2810, Canon LBP-5700, Canon LBP-5800, HP Color LaserJet 5500, HP Color LaserJet 5500 dn, HP Color LaserJet 5500 dtn, HP Color LaserJet 5500 hdn, HP Color LaserJet 5500 n, HP Color LaserJet 5550, HP Color LaserJet 5550 dn, HP Color LaserJet 5550 dtn, HP Color LaserJet 5550 hdn, HP Color LaserJet 5550 n
Quantity per pack *
1 pc(s)
Colour toner page yield *
12000 pages
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
C9733A
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Weight & dimensions
Weight
2.8 kg
Packaging data
Package dimensions (WxDxH)
500 x 160 x 265 mm
Package volume
19894.875 cm³
Package weight
2.9 kg
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Colour
Yes
Print technology
Laser printing