location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H8553A toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H8553A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H8553A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568015060
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H8553A toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Colour toner page yield: 25000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H8553A toner cartridge 1 pc(s) Magenta:
This short summary of the Greenman H8553A toner cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H8553A, 25000 pages, Magenta, 1 pc(s)

Long summary description Greenman H8553A toner cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of Greenman H8553A toner cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

Greenman H8553A. Colour toner page yield: 25000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 9500 hdn, HP Color LaserJet 9500 mfp, HP Color LaserJet 9500 n
Quantity per pack *
1 pc(s)
Colour toner page yield *
25000 pages
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
C8553A
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Weight
1.25 kg
Package width
560 mm
Package height
185 mm
Package weight
1.3 kg
Technical details
Package volume
11655 cm³
Other features
Print technology
Laser printing
Package length
13 cm
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP C8552A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15096DK Yellow Laser Toner - HP C8552A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP C8553A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15097DK Magenta Laser Toner - HP C8553A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP C8551A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15095DK Cyan Laser Toner - HP C8551A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP C8550A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15094DK Black Laser Toner - HP C8550A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)