location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman ET443 ink cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET443
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET443
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935458678
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman ET443 ink cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Short summary description Greenman ET443 ink cartridge 1 pc(s) Magenta:
This short summary of the Greenman ET443 ink cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman ET443, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Greenman ET443 ink cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of Greenman ET443 ink cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

Greenman ET443. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus CX6400/CX6600 - Epson Stylus C84 and C86 Photo Edition - Epson Stylus C86
Features
Quantity per pack *
1 pc(s)
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Brand Image Product code Product Stock Price from
Epson Parasol T0443 ink cartridge Original Magenta Epson Parasol T0443 ink cartridge Original Magenta
(show image)
C13T044340LR T0443 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0442 ink cartridge Original Cyan Epson Parasol T0442 ink cartridge Original Cyan
(show image)
C13T044240LB T0442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
C13T04424010 Singlepack Cyan T0442 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity
(show image)
C13T04444010 Singlepack Yellow T0444 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity
(show image)
C13T04434010 Singlepack Magenta T0443 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)