location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman EM2000 toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM2000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017378
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman EM2000 toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman EM2000 toner cartridge 1 pc(s) Black:
This short summary of the Greenman EM2000 toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman EM2000, 8000 pages, Black, 1 pc(s)

Long summary description Greenman EM2000 toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman EM2000 toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman EM2000. Black toner page yield: 8000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson AcuLaser M2000 D, Epson AcuLaser M2000 DN, Epson AcuLaser M2000 DT, Epson AcuLaser M2000 DTN
Quantity per pack *
1 pc(s)
Black toner page yield *
8000 pages
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13S050435
Weight & dimensions
Weight
650 g
Packaging data
Package volume
5836.25 cm³
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Epson High Capacity Toner Cartridge 8k Epson High Capacity Toner Cartridge 8k
(show image)
C13S050435 High Capacity Toner Cartridge 8k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Toner Cartridge 3.5k Epson Standard Capacity Toner Cartridge 3.5k
(show image)
C13S050436 Standard Capacity Toner Cartridge 3.5k 0.00
(excl. VAT)
0 (incl. VAT)