location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H5951A toner cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5951A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5951A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011055
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H5951A toner cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Colour toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H5951A toner cartridge 1 pc(s) Cyan:
This short summary of the Greenman H5951A toner cartridge 1 pc(s) Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H5951A, 10000 pages, Cyan, 1 pc(s)

Long summary description Greenman H5951A toner cartridge 1 pc(s) Cyan:
This is an auto-generated long summary of Greenman H5951A toner cartridge 1 pc(s) Cyan based on the first three specs of the first five spec groups.

Greenman H5951A. Colour toner page yield: 10000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 4700, HP Color LaserJet 4700 dn, HP Color LaserJet 4700 dtn, HP Color LaserJet 4700 n, HP Color LaserJet 4700 ph+
Quantity per pack *
1 pc(s)
Colour toner page yield *
10000 pages
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
Q5951A
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.95 kg
Packaging data
Package dimensions (WxDxH)
400 x 148 x 268 mm
Package volume
14400 cm³
Package weight
2.2 kg
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15075DK Magenta Laser Toner - HP Q5953A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15074DK Yellow Laser Toner - HP Q5952A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15073DK Cyan Laser Toner - HP Q5951A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15072DK Black Laser Toner - HP Q5950A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74700C toner cartridge Cyan V7 V74700C toner cartridge Cyan
(show image)
V74700C V74700C 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
629128 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)