location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5565 1 GHz ThinPro 1.36 kg Black U3500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5565
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XR248ATR
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 364833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t5565 1 GHz ThinPro 1.36 kg Black U3500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA Nano U3500 1 GHz
  • - 1 GB DDR3-SDRAM
  • - 1 GB Flash
  • - VIA ChromotionHD 2.0
  • - Ethernet LAN
  • - ThinPro
Long product name HP t5565 1 GHz ThinPro 1.36 kg Black U3500 :
The long product name of HP t5565 1 GHz ThinPro 1.36 kg Black U3500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VIA Nano U3500 (1.0GHz), 1GB Flash, 1GB DDR3 SDRAM, VIA Chromotion HD 2.0, ThinPro
More>>>
HP t5565 1 GHz ThinPro 1.36 kg Black U3500:
The official description of HP t5565 1 GHz ThinPro 1.36 kg Black U3500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy setup. Simple management. Preinstalled with HP ThinPro operating system this all-inclusive access device is designed to provide a single console interface for dashboard access to all local resources making setup straightforward.

Features

Fast setup, simple management
- New HP Easy Tools takes the guess work out of thin client setup by streamlining configuration and management applications into easy-to-follow screens that help you choose the right configurations for your environment.
- HP Easy Tools utilities include HP ezUpdate which delivers automatic image updates, low bandwidth add-ons and configuration changes to like devices and HP Device Manager which simplifies visibility and control in more complex network environments.

PC productivity, flexibility
- Connect to the latest in display technology with native dual-digital monitor support or connect to an analog monitor using the included DVI-I to VGA adapter.
- Standard configurations include 6 USB 2.0 ports (two in a secure USB compartment), legacy ports, and an HP-exclusive power cord retention slot. Easily mount the HP t5565 behind a monitor or on a wall with HP QuickRelease to fit your environment.
- You’ll experience traditional PC performance and multimedia playback while using less electricity. ENERGY STAR® qualified configurations help reduce power consumption.

Support beyond the box
- The HP t5565 is ENERGY STAR® qualified, EPEAT® registered and BFR/PVC free to support your own environmental initiatives.
- HP Thin Clients are backed by HP global service and support. You can also select from a range of HP Care Pack Services to extend your protection beyond the standard warranties.

Short summary description HP t5565 1 GHz ThinPro 1.36 kg Black U3500:
This short summary of the HP t5565 1 GHz ThinPro 1.36 kg Black U3500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5565, 1 GHz, VIA Nano, U3500, 800 MHz, 0.512 MB, 1 GB

Long summary description HP t5565 1 GHz ThinPro 1.36 kg Black U3500:
This is an auto-generated long summary of HP t5565 1 GHz ThinPro 1.36 kg Black U3500 based on the first three specs of the first five spec groups.

HP t5565. Processor frequency: 1 GHz, Processor family: VIA Nano, Processor model: U3500. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 GB, Storage media: Flash. On-board graphics card model: VIA ChromotionHD 2.0, Maximum graphics card memory: 128 MB. Audio system: 24-bit stereo

Processor
Processor frequency *
1 GHz
Processor family
VIA Nano
Processor model
U3500
Processor front side bus
800 MHz
L2 cache
0.512 MB
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
1 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
VIA ChromotionHD 2.0
Maximum graphics card memory
128 MB
Audio
Audio system
24-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DVI-I ports quantity
1
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
58.4 mm
Depth
215.9 mm
Height
209.5 mm
Width (without stand)
58.4 mm
Depth (without stand)
215.9 mm
Height (without stand)
219.7 mm
Weight
1.36 kg