location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ C750 7 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.07W01.9AE show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:49:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ C750 7 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 720 x 400 pixels
Long product name BenQ C750 7 MP CCD Silver :
The long product name of BenQ C750 7 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DC C750 7MP Digital Camera
More>>>
BenQ C750 7 MP CCD Silver:
The official description of BenQ C750 7 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Touch of Comfort and Pleasure
Curved to fit your hand, the grip of the BenQ DSC C850/C750 is covered in leather front to back, for a warm touch to your palm. At the top of the grip, the beveled metal edge is positioned to provide the tip of your index finger with a contrasting tactile sensation. This classic design will never goes out of fashion.

Shake-Free and High ISO portrait mode
With SSF and ISO portrait mode up to 1260, you will no longer be troubled by those blurred photo caused by unexpected hand shaking or by the dark environment.

Smile Catch Mode
The BenQ's Smile Catch Mode allows you to continue to capture more smiles by shooting automatically when a smiling face is detected until you press shutter button to stop the mode. This smart feature lets you capture every moments of happiness.

Movie optical zoom
Zoom in and out for a sharp and clear view during the video recording.

P/Av/Tv/M mode
Equipped with Av (adjust aperture to decide the depth of field), Tv (adjust shutter to decide exposure), Manual (adjust both aperture & shutter), and Program (set aperture/shutter automatically according to the environment) modes to allow you to create photos in a professional way.

Short summary description BenQ C750 7 MP CCD Silver:
This short summary of the BenQ C750 7 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ C750, 7 MP, CCD, 3x, 140 g, Silver

Long summary description BenQ C750 7 MP CCD Silver:
This is an auto-generated long summary of BenQ C750 7 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ C750. Megapixel (approx.): 7 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 720 x 400 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 140 g. Product colour: Silver

Picture quality
Megapixel (approx.) *
7 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Focusing
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.4 - 1 m
Macro focusing range (wide)
0.15 - 1 m
Flash
Flash modes *
Auto, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
720 x 400 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
16 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Design
Product colour *
Silver
Battery
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
93.2 mm
Depth
25.1 mm
Height
62.2 mm
Weight
140 g
Other features
Cable type
USB, AV
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
2.8 - 5.2
Camera shutter speed
1/2000 - 8 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:01:28
Uk has collected 2 expert reviews for BenQ C750 7 MP CCD Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%