location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Nike Sport Vapor Earhook Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nike Sport Vapor Earhook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP376ZM/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Nike Sport Vapor Earhook Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 10 - 22000 Hz 16 Ω 102 dB
Long product name Apple Nike Sport Vapor Earhook Headphones Wired Black :
The long product name of Apple Nike Sport Vapor Earhook Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nike Sport Vapor Earhook, 10-22,000 Hz, 16 Ohm, 102 dB
More>>>
Short summary description Apple Nike Sport Vapor Earhook Headphones Wired Black:
This short summary of the Apple Nike Sport Vapor Earhook Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Nike Sport Vapor Earhook, Wired, 10 - 22000 Hz, 19.96 g, Headphones, Black

Long summary description Apple Nike Sport Vapor Earhook Headphones Wired Black:
This is an auto-generated long summary of Apple Nike Sport Vapor Earhook Headphones Wired Black based on the first three specs of the first five spec groups.

Apple Nike Sport Vapor Earhook. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Weight: 19.96 g. Product colour: Black

Brand Image Product code Product Stock Price from
Apple

Apple MA850G/A headphones/headset Wired In-ear White
(show image)
MA850G/A MA850G/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod In-Ear Headphones Wired White
(show image)
M9394G/C iPod In-Ear Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple nano In-Ear Lanyard Headphones for iPod nano 1G Wired
(show image)
MA360G/B nano In-Ear Lanyard Headphones for iPod nano 1G 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod Remote & Earphones Headphones Wired White
(show image)
M9128G/B iPod Remote & Earphones 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Belkin Earbud Pads for iPod (5-Pack), BULK Headphones Wired
(show image)
922-6698 Belkin Earbud Pads for iPod (5-Pack), BULK 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod In-Ear Headphones Wired
(show image)
M9394G/B iPod In-Ear Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Lanyard Headphones for iPod nano 2G Wired White
(show image)
MA597G/A Lanyard Headphones for iPod nano 2G 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod Earphones Headphones Calls/Music
(show image)
MA662G/A iPod Earphones 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod nano In-Ear Lanyard Headphones Wired
(show image)
MA360G/A iPod nano In-Ear Lanyard Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod nano Lanyard Headphones Wired White
(show image)
MA093G/A iPod nano Lanyard Headphones 0.00
(excl. VAT)
0 (incl. VAT)