location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3003SX020IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence 5120 1.86 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - Rack (2U) 600 W
Long product name Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W :
The long product name of Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy RX300S3 2x Xeon 5120, 2x1GB, 2xGbit LAN, DVD-RW
More>>>
Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:
The official description of Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact capacity in central service
PRIMERGY RX300 S3 rack server packs the capacity of a fully-featured departmental server into a rack design only 2 U in height. It is offering the breakthrough performance features of leading edge Dual- or Quad-Core Intel® Xeon® 5000 sequence CPUs embedded in a powerful design with an 8-port SAS controller and fast PCIe links and PCI-X busses. Expandability is covering for nearly any workload: 32 GB FBD533/667 memory, up to 6 SAS hard disk drives, and sufficient free PCI slots for heavy I/O requirements.

To guarantee its high availability level, PRIMERGY RX300 S3 delivers: redundant hot-plug power supplies and fans option, Hot-pluggable hard disk drives and PCIe cards and onboard RAID. Special attention is given to secure memory data, with SDDC and memory mirroring option. The new „Cool-safe™“ technology secures optimal temperatures even at peak workloads, such ensuring longevity and extended Mean Time Between Failures. With this built-in failsafe functionality PRIMERGY RX300 S3 is suited ideally to meet demands for continuous operation in business critical environments, running data bases, terminal services, business applications or consolidation and virtual machine tasks.

Short summary description Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:
This short summary of the Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300S3, 1.86 GHz, 5120, 2 GB, DDR2-SDRAM, 600 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor model: 5120. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Power supply: 600 W. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:48
Uk has collected 2 expert reviews for Fujitsu PRIMERGY RX300S3 server Rack (2U) Intel® Xeon® 5000 Sequence 5120 1.86 GHz 2 GB DDR2-SDRAM 600 W and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
alphr.com
Updated:
2016-11-14 20:17:48
Fujitsu Siemens delivers a Xeon 5100 processor in a well-built and highly specified rack server Fujitsu Siemens has traditionally preferred to follow the pack rather than lead with new server technology. But its latest Primergy servers signal a dramat...
83%
v3.co.uk
Updated:
2016-11-14 20:17:48
This Fujitsu Siemens 2U rack server offers a truly remarkable specification for the price...
100%