location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS713+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS713+ show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of storage drives supported: 2
  • - 2.13 GHz
  • - 1 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Warranty: 3 Years
Long product name Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black :
The long product name of Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS713+ Dual Core 2.13 GHz, DDR3 1GB, 2x3.5"/2.5" SATA(II), 2xUSB3.0, 1xUSB2.0, 1xeSATA, 1.69 kg
More>>>
Short summary description Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black:
This short summary of the Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS713+, Black

Long summary description Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black:
This is an auto-generated long summary of Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black based on the first three specs of the first five spec groups.

Synology DiskStation DS713+. Storage drive interface: Serial ATA, Serial ATA II, Storage drive size: 2.5/3.5", Maximum supported storage capacity: 8 TB. Processor frequency: 2.13 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE 802.3, IEEE 802.3u, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN). Product colour: Black, Number of fans: 1 fan(s), LED indicators: LAN, Status

Source Testseek summary Average rating
Reviews
Updated:
2013-08-29 13:36:42
Uk has collected 28 expert reviews for Synology DiskStation DS713+ NAS/storage server Ethernet LAN Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-29 13:36:42
Although compact, the Synology DS713+ is one of the most powerful business-oriented NAS devices on the market, having a dual-core Intel Atom D2700 processor running at 2.13GHz and 1GB of DDR3 memory. This means that it's well-suited to running some of...
Bottom line The DS713+ is powerful and ideal if you require fast transfers or extra processor power for modules...
100%
uk.hardware.info
Updated:
2013-08-29 13:36:42
Synology has quite a few products in its line-up. This time around we will take a closer look at a more deluxe model with room for two disks, the DS713+. It's positioned higher than the DS213+ that we recently reviewed . That was a very fast NAS and off...
Bottom line There really isn't a good reason for a home user to buy the Synology DS713+ NAS. The DS-213+ offers largely the same functionality and has comparable performance for £100 less. However, if you are able to take advantage of the unique features of this...
0%
uk.hardware.info
Updated:
2014-02-02 01:29:48
Consumers have more choice than ever when it comes to two-disk NAS devices. Prices are all over the place, and the features range from very basic to impressively advanced and comprehensive. Hardware.Info tested 24 different NAS devices in different pric...
0%
kitguru.net
Updated:
2015-07-26 09:47:39
Today we are looking at one of the latest 2012 performance units from Synology, the DS713+. This NAS system can be further enhanced with the cost effective partnering expansion units, and we join the DS713+ up with the DX213, which supports an addit...
90%
akihabaranews.com
Updated:
2013-08-29 13:36:42
A few weeks ago, Synology contacted us with the question “Have you spotted our latest 2-bay DS713+ and DX513 expansion unit?”. Honestly this model seemed to have slipped to capture our attention because we were thinking “Oh, it just has to be the old...
0%
techpowerup.com
Updated:
2013-11-09 12:45:20
We would like to thank Synology for supplying the review sample. Synology, without any doubt, is one of the key players in the NAS server market and all Synology products we have reviewed so far managed to achieve high price/performance ratios. So, natur...
Good Good price/performance ratio, CPU can cope with any task, High network transfer rates (up to 203.14 MB/s read and 137.64 MB/s write), Tons of features, Intuitive, windowed operating system, Dual Gigabit Ethernet NICs, Quiet operation, USB 3.0 compatibilit...
Bad HDD trays are not numbered, Cannot format an external disk to NTFS, Only one RAM slot...
Bottom line The Synology DS713+ retails for $517.54 without disks Good price/performance ratio CPU can cope with any task High network transfer rates (up to 203.14 MB/s read and 137.64 MB/s write) Tons of features Intuitive, windowed operating system Dual Gigabit Eth...
91%
storagereview.com
Updated:
2013-12-15 08:16:45
Related News and ReviewsSynology DS1513+ NAS Review Synology DS214play Announced, Synology's First Media-Centric DiskStation Synology RackStation RS10613xs+ Review Synology DS214+ Dual-Bay NAS Announced Synology DS114 and DS414 DiskStations Announced S...
Good Super simple and quick to setup, Plenty of features to satisfy home and SMB users, Strong CIFS and SMB performance in RAID1 configurations...
Bad Doesn't offer tool-less trays from other new Synology models...
Bottom line The DiskStation DS713+ is Synology's high-performance 2-bay NAS that provides up to 8TB of raw capacity with 4TB HDDs, which can be expanded to 28TB through the add-on 5-bay DX513 expansion unit. The compact DS713+ now provides the same 2.13GHz proces...
0%
techwarelabs.com
Updated:
2014-01-24 01:59:40
Sharing files over network is a somewhat awkward affair; either you set up a shared folder on someone's computer and leave it running all the time—and hope it doesn't crash—or you commit to the expense and trouble of setting up a dedicated file server. NA...
0%
technogog.com
Updated:
2014-07-12 02:24:57
As the world becomes more digitally based, data management and protection is no longer a luxury but a necessity. Network Attached Devices are a great way to manage and backup personal or business data since they can act as central repositories. Over the p...
Good Now have USB 3.0 ports, Intuitive user interface (DSM), Works with Linux, OS X or Windows, Easy setup, Scalability, Energy Efficient...
Bad Expensive, Drive bay locks could be better...
Bottom line Multimedia Features Synology offers free iOS apps for remote viewing of photos and video as well as music playback. To help with accessing the DiskStation outside of one's home network, Synology offers QuickConnect that does not require the user to confi...
100%
hardwareunboxed.com
Updated:
2015-07-26 09:47:39
Today we are checking out the Synology DiskStation DS713+ as well as the optional DX513 expansion unit. The DS713+ is powered by an Intel Atom D2700 dual-core processor and features a 1GB memory buffer while the DX513 expands storage from 2-bays to a m...
0%
channelpronetwork.com
Updated:
2018-08-09 23:32:15
SOMETIMES IT SEEMS everything has moved to the cloud: Productivity software, file storage and sharing, Web hosting, and data processing are all part of the modern business cloud. So the Synology DiskStation DS713+, a network-attached storage (NAS) server...
0%
Country Distributor
United Kingdom 1 distributor(s)