location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation III Rack (1U) 16.38 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-RX16TL/R5
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo TeraStation III Rack (1U) 16.38 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Black
  • - Total installed storage capacity: 16.38 TB Number of storage drives supported: 4
  • - Ethernet LAN
Warranty: 3 year
Long product name Buffalo TeraStation III Rack (1U) 16.38 TB Black :
The long product name of Buffalo TeraStation III Rack (1U) 16.38 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 16TB (4 x 4TB), Gigabit LAN, 2 x RJ 45, 2 x USB 2.0, 19.9 lbs
More>>>
Buffalo TeraStation III Rack (1U) 16.38 TB Black:
The official description of Buffalo TeraStation III Rack (1U) 16.38 TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1U RACKMOUNT BUSINESS-CLASS NETWORK STORAGE
TeraStation™ III Rackmount offers reliable, business-class network storage for small to medium businesses looking to implement an affordable, RAID based NAS solution. Running on Buffalo's TeraStation NAS System, TeraStation III Rackmount offers a host of business-class features from network file sharing and security to RAID management, remote access and more.
Highlights:
- Dual gigabit Ethernet ports
- Four hot-swap SATA hard drives
- Hot spare
- RAID 0/1/5/10/Normal (JBOD)
- VMware® Certified
- Active Directory support
- DFS Namespace support
- Disk quota support
- Scheduled or real-time replication to other TeraStation devices
- Remote file access via WebAccess and FTP/SFTP
- 10 licenses of NovaBACKUP Business Essentials v12 (SQL and Exchange backup agents)

TERASTATION NAS SYSTEM
TeraStation III Rackmount runs on Buffalo's TeraStation NAS System, providing a host of business-class features from network file sharing and security to RAID management, remote access and more. Managing data, backups and data sharing in a production environment or larger business is made easy with this NAS operating system. Included on all Buffalo TeraStation devices, TeraStation NAS System simplifies your everyday data needs.

RELIABLE AND SECURE NETWORK STORAGE
TeraStation III Rackmount offers high capacity, highly available storage accessible among multiple platforms for seamless centralized storage and backup. Create user and group profiles and control folder and file access to protect business critical content and privacy. Support for multiple levels of RAID provides continuous data protection and increased fault tolerance and data availability.

DATA PROTECTION AND BACKUP
TeraStation III Rackmount features Buffalo's replication technology providing easy and high performance data replication from one Buffalo NAS device to another Buffalo NAS device over the network or the Internet. This offers real-time synchronous replication of data, providing easy, continuous data protection in the event of data loss.
Additionally, TeraStation III Rackmount is bundled with 10 licenses of NovaBACKUP® Business Essentials, providing a complete, all-in-one data protection solution for small and medium businesses serious about protecting digital assets. Back up PCs, storage servers, Exchange servers and SQL databases.

REMOTE FILE ACCESS
TeraStation III Rackmount offers multiple ways to remotely access and share your important data for enhanced collaboration and productivity. With WebAccess and FTP/SFTP servers, you can securely access and share files with anyone outside the local network. Trusted recipients can access selected files from anywhere over the Internet and with WebAccess files can also be accessed remotely from tablet and smartphone devices.

Short summary description Buffalo TeraStation III Rack (1U) 16.38 TB Black:
This short summary of the Buffalo TeraStation III Rack (1U) 16.38 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation III, Rack (1U), 16.38 TB, Black

Long summary description Buffalo TeraStation III Rack (1U) 16.38 TB Black:
This is an auto-generated long summary of Buffalo TeraStation III Rack (1U) 16.38 TB Black based on the first three specs of the first five spec groups.

Buffalo TeraStation III. Chassis type: Rack (1U). Total installed storage capacity: 16.38 TB

Storage
Storage drive capacity *
4.1 TB
Storage drive interface *
Serial ATA II
Maximum supported storage capacity
16 TB
RAID levels
0, 1, 5, 10
Total installed storage capacity *
16.38 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
CIFS/SMB, AFP, HTTP/HTTPS, FTP/FTPS/SFTP, NFS
Data link protocols
TCP/IP
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
WAN connection
Ethernet (RJ-45)
Design
Chassis type *
Rack (1U)
Product colour
Black
Number of fans
2 fan(s)
Performance
Management protocols
HTTP/HTTPS
Web-based management
Yes
Software
Bundled software
10 x NovaBACKUP Business Essentials
Power
Number of power supply units
1
Weight & dimensions
Width *
429.3 mm
Depth *
419.1 mm
Height *
43.2 mm
Weight
9.03 kg
Packaging content
External power adapter
No
Other features
Power requirements
100 - 240 V AC, 50/60 Hz
Compatible operating systems
Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP, Windows 2000, Windows Server 2003/2008, Linux (SMB), Mac OS X 10.4 - 10.7