location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-ANT5830B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT5830B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364052232
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna N-type Black, White
  • - 30 dBi
  • - 5.15 - 5.85 GHz
  • - 50 Ω
Long product name TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi :
The long product name of TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor Grid Parabolic Antenna, 5GHz, 30dBi
More>>>
TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi:
The official description of TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-ANT5830B 5GHz 30dBi Outdoor Grid Parabolic Antenna is ideal for outdoor use by attaching to your wireless access points/routers which operate on less crowded 5GHz band. It could be used for long distance point-to-point connection, providing your stable wireless links. It is very easy to use, no con­figuration or software installation required.

Highlights:

- Compliant with 802.11a/n, 5GHz wireless application
- 30dBi signal gain
- Direction operation
- N Type Female connector
- Provided mounting kits enable easy installation for various environments

Short summary description TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi:
This short summary of the TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-ANT5830B, 30 dBi, 5.15 - 5.85 GHz, 50 Ω, Directional antenna, N-type, Black, White

Long summary description TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi:
This is an auto-generated long summary of TP-Link TL-ANT5830B network antenna Directional antenna N-type 30 dBi based on the first three specs of the first five spec groups.

TP-Link TL-ANT5830B. Antenna gain level (max): 30 dBi, Frequency band: 5.15 - 5.85 GHz, Impedance: 50 Ω. Antenna type: Directional antenna, Antenna connector type: N-type, Product colour: Black, White. Compliance certificates: RoHS, Certification: WEEE

Performance
Frequency band *
5.15 - 5.85 GHz
Impedance
50 Ω
Antenna gain level (max) *
30 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
N-type
Features
Voltage Standing Wave Ratio (VSWR)
1.8
Product colour
Black, White
Purpose
Outdoor
Certificates
Compliance certificates
RoHS
Certification
WEEE
Brand Image Product code Product Stock Price from
TP-Link 2.4GHz 8dBi Indoor Omni-directional Antenna TP-Link 2.4GHz 8dBi Indoor Omni-directional Antenna
(show image)
TL-ANT2408CL V1 2.4GHz 8dBi Indoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)