location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MX130
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX130 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M1302SC415IN/M3
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 3250 2.5 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - 1 TB DVD-RW
  • - Desktop 250 W
Long product name Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W :
The long product name of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY MX130 S2, AMD Opteron 3250 (4Cores, 2.5GHz, 4MB), 4GB DDR3 ECC 1333MHz PC3-10600 DIMM RAM, 2x 500GB SATA 7200rpm 3.5" HDD, ATI Radeon HD 4250, Dual Link DVI-I, Gigabit Ethernet + Microsoft Windows Server 2012 Standard
More>>>
Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
The official description of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY MX130 S2 micro server is just what small businesses need. The MX130 S2 is a solid platform on which to base your file, web or print services. It increases your company’s potential by offering server reliability, efficiency and great value. PRIMERGY MX130 S2 – the micro server for macro results.

Features
- 24x7 performance, server ECC memory, onboard RAID 0/1/10 and optional Trusted Platform Module (TPM).
- Up to 16 GB DDR3 ECC RAM.
- Can integrate up to 4x 3.5-inch HDDs or up to 6x 2.5-inch HDDs.
- Ultra-compact form factor with less than 13 liters volume - can be used everywhere in either vertical or horizontal position.

Benefits
- Higher data safety and reliability than using PCs with external USB drives or optical media.
- Share information by running office server applications.
- Flexible and expandable base unit.
- Ideal for all environments where space is scarce, e.g. small offices, retail environments or education.

Short summary description Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
This short summary of the Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY MX130 S2, 2.5 GHz, 3250, 4 GB, DDR3-SDRAM, 1 TB, Desktop

Long summary description Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
This is an auto-generated long summary of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY MX130 S2. Processor family: AMD Opteron, Processor frequency: 2.5 GHz, Processor model: 3250. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Desktop

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor model *
3250
Processor frequency *
2.5 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
AMD 880G
Number of processors installed
1
Processor cache type
L2
Processor socket
Socket AM3
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
No
Optical drive type *
DVD-RW
Internal drive bays
4x 3.5"
Graphics
On-board graphics card
Yes
Maximum graphics card memory
2811 MB
Network
Wi-Fi
No
Bluetooth
No
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
12
PS/2 ports quantity
2
Ports & interfaces
Serial ports quantity
1
Dual Link DVI
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
1.0, 2.0
Design
Chassis type *
Desktop
Redundant fans support
No
Performance
Noise level
20 dB
Software
Compatible operating systems *
Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Server 2012 Foundation, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V Server 2008 R2, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Server 2008 R2 Foundation, Microsoft Windows Small Business Server Essentials 2011
Power
Power supply type
AC/DC
Number of power supply units
1
Power requirements
AC 100 - 240V@50/60Hz
Redundant power supply (RPS) support *
No
Power supply *
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, FCC A, CSAc/us, CB, RoHS, WEEE, VCCI, GOST-R, KC, CCC, C-Tick, BSMI, SASO
Weight & dimensions
Width
98 mm
Depth
383 mm
Height
340 mm
Weight
10 kg
Other features
Mac compatibility
No
Ventilation fan(s)
3
Graphics card
Radeon HD 4250 Graphics
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 12:53:52
Uk has collected 2 expert reviews for Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%