location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STOR.E SLIM 2.5" 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDTD105ES3D1 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 14:45:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Silver
Long product name Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver :
The long product name of Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STOR.E SLIM 2.5" 500GB USB 3.0 portable hard drive
More>>>
Short summary description Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver:
This short summary of the Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba STOR.E SLIM 2.5" 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Silver

Long summary description Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver:
This is an auto-generated long summary of Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver based on the first three specs of the first five spec groups.

Toshiba STOR.E SLIM 2.5" 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:59
Uk has collected 14 expert reviews for Toshiba STOR.E SLIM 2.5" 500GB external hard drive Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
micromart.co.uk
Updated:
2014-03-21 02:25:04
We gave some of the early STOR.E products a hard time; while the drive mechanisms were fine, the enclosures left much to be desired both in terms of build quality and robustness. While Toshiba did make metal enclosures, such as that featured on the Titani...
70%
nikktech.com
Updated:
2014-12-17 03:19:34
INTRODUCTIONAs most of you know due to the somewhat recent HDD price drops and the continuous increase in storage capacity needs lately we've been focusing on storage related reviews from internal HDDs (consumer and enterprise grade) and up to external HD...
Good Build Quality, Design, Size, Very Good Performance, Temperatures, PreLoaded Software...
Bad Price (For Some), 500GB Capacity Only...
Bottom line At first glance the STOR.E SLIM seems to be a portable hard drive focused mostly towards people who want an elegant design combined with a very small size, however when we finally finished testing the STOR.E SLIM one thought came to mind and that was the...
0%
Country Distributor
United Kingdom 1 distributor(s)