location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-338356
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Graphite
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 532 GB HDD+SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 7 h
  • - Windows 7 Home Premium 64-bit
Warranty: 2 Years
Long product name Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite :
The long product name of Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2367M (1.40 GHz), 4GB DDR3, 500GB HDD + 32GB SSD, 13.3'' HD (1366x768), Intel HD Graphics 3000, Webcam, Fast Ethernet, 802.11b/g/n, Graphite, Windows 7 Home Premium 64-bit
More>>>
Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite:
The official description of Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra smart. Ultra affordable. Ultrabook.
Whether you're making a statement with its stylish design or making progress with its responsive technology, this Ultrabook™ from Lenovo is mobile enough to go wherever you want, powerful enough to do whatever you want, and dependable enough to use whenever you want.
- Ultraportable design – thin and light;
- Fast and quiet;
- InstantResume starts from sleep mode in little more than one second;
- Dolby® Home Theater® v4 with 2.0 stereo speakers;
- Comfortable AccuType keyboard;
- Integrated 720p HD webcam with face tracking;
- Lenovo BootShield technology, for fast boot time even after installing multiple applications;
- Intelligent TouchPad;
- OneKey® Rescue System;
- Intel® Wireless Display (WiDi) technology;
- Anti-theft technology;
- 90-day standby mode;
- High-speed USB 3.0 port.

Short summary description Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite:
This short summary of the Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad U310, Intel® Core™ i3, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite:
This is an auto-generated long summary of Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite based on the first three specs of the first five spec groups.

Lenovo IdeaPad U310. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Graphite. Weight: 1.7 kg

Design
Product colour *
Graphite
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2367M
Processor cores
2
Processor threads
4
Processor frequency *
1.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
532 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x116
Maximum resolution
1366 x 768 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0CV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59798
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery life (max)
7 h
Security
Cable lock slot
No
Weight & dimensions
Width
333 mm
Depth
225 mm
Height
18 mm
Width (imperial)
33.3 cm (13.1")
Depth (imperial)
22.4 cm (8.8")
Height (imperial)
1.78 cm (0.7")
Weight *
1.7 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Interface type
Integrated; Mini PCI
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:46:39
Uk has collected 102 expert reviews for Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Graphite and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-05-25 01:46:39
Since the introduction of Ultrabooks, Lenovo has been at the forefront of thin and light machines. We've seen it do well at both ends of the pricing scale with the Lenovo U410 and ThinkPad X1 Carbon , but those are both 14-inch machines. The IdeaPad U310...
Good Snappy waking from sleep, Looks great, Decent range of ports, Good keyboard...
Bad Not a great screen, Battery life a bit low, Stupid single, finger gestures, Flex in body...
Bottom line Compared to the laptops you'll find it next to in a PC shop, it may be that the fun looks are all that can make the Lenovo IdeaPad U310 stand out. It's not any worse than its low-priced Ultrabook peers, and the keyboard is good for those who want to do a...
70%
expertreviews.co.uk
Updated:
2014-05-25 01:46:39
Rather than use the same wedge-shaped chassis many other manufacturers have opted for with their Ultrabooks, the Lenovo U310 is just 18mm thick all the way through, rather than tapering to a point. This makes room for extra ports, including an Ethernet...
Bottom line An everyman’s 13.3in Ultrabook, with a great price to boot...
80%
digitalversus.com
Updated:
2014-05-25 01:46:39
After starting out with only high-end models, laptop brands are finally launching some affordable ultrabooks. Last week we reviewed HP's version, and today it's the Lenovo IdeaPad U310, starting at... Lenovo is launching a new 13.3-inch ultrabook that wi...
Good Fast startup and shutdown, Battery life: 4 hrs 47 min, Quiet, Standard connectivity...
Bad The speakers need serious revision, Glossy screen with a mediocre image, Low gaming capabilities, Soso finishing...
Bottom line The IdeaPad U310's mediocre screen automatically limits its overall score to 3 stars. But it has other problems, too: poor speakers, very low processing power and issues with the finishing. In the same price range, the Sony Vaio T13 is a better deal...
60%
ultrabooknews.com
Updated:
2014-05-25 01:46:39
Lenovo's IdeaPad U310 is the comany's first stab at a second generation Ivy Bridge Ultrabook. Not quite a direct refresh of the premium-positioned Lenovo U300S , the U310 is a budget/value option which sticks with a Core i5 processor, integrated graphics...
0%
ultrabookreview.com
Updated:
2014-05-25 01:46:39
We're taking a look in this post at the Lenovo IdeaPad U310, one of the most affordable ultrabooks on the market...
Good good looking, sturdy, excellent keyboard and trackpad, good performances, decent speakers, runs fairly cool and quiet, good price...
Bad the screen is quite poor, subpar battery life, heavier than most competitors, some units have wireless issues (which can be fixed though)...
Bottom line With the IdeaPad U310, Lenovo shows that budget ultrabooks are not a myth and good 13.3 inch ultra-portable laptops cab be bought for about $700. Of course, the U310 still has its issues, but the overall package is good enough to make it my favorite cheap...
70%
trustedreviews.com
Updated:
2014-05-25 01:46:39
While we were reasonably happy with Lenovo's first attempt at an Ultrabook, the Lenovo IdeaPad U300s , it wasn't one of the cheaper ultraportable laptops on the market, and considering it had a few issues, it wasn't one we would recommend saving up for af...
Good Decent screen, Above average typing experience, Colourful, Affordable...
Bad Doesn't excel, Keyboard flex, On the heavy side...
Bottom line The Lenovo IdeaPad U310 is far from an ideal Ultrabook, but in most cases it's good enough. Taking its relatively affordable price into account, this makes it worth considering if you're after a fairly stylish 13-inch ultraportable. However, its weight st...
70%
uk.hardware.info
Updated:
2014-05-25 01:46:39
If the Lenovo IdeaPad U410, which we reviewed earlier this week , is too large and heavy for you but you like it otherwise, then Lenovo has the perfect solution for you in the form of the IdeaPad U310. It has a smaller 13-inch screen and a lower price o...
Bottom line The Lenovo IdeaPad U310 doesn't really impress with its specifications. The performance is generally reasonable, but this Ultrabook is more focused on its unique look. If you're looking for a compact laptop in the colours blue or pink in combination wit...
0%
itproportal.com
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 updates Lenovo's consumer ultrabook line with Intel's third-generation processors and a splash of colour. Lenovo has a well-earned reputation for quality products – and sometimes premium pricing – but the IdeaPad U310 offers a soli...
Good Intel thirdgen Core i5 processor, Comfortable keyboard and mouse, 500GB of storage coupled with SSD cache, Easy on the wallet...
Bad Disappointingly quiet audio, Batterylife is decent, but not great...
Bottom line In the past, Lenovo's ultrabook products were designed to compete on quality rather than price, but the IdeaPad U310 brings all of the quality without the inflated price tag, offering a solid ultrabook competitor for considerably less than premium compe...
80%
techadvisor.co.uk
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 isn't the sexiest, sleekest Ultrabook out there, nor is it the most feature-packed laptop. But it does come closer to what we expect an Ultrabook to be: attractive, light, and less than £600 (from John Lewis). Find out more from...
Bottom line Lenovo's IdeaPad U310 isn't the best Ultrabook we've seen: It isn't the lightest or the thinnest, it doesn't have the biggest screen or the best battery life, and its copycat MacBook Pro style doesn't make it the most attractive (though I suppose that'...
70%
thunderbaylive.com
Updated:
2014-08-06 08:09:22
Lisa Gade reviews the Lenovo IdeaPad U310 Touch. This is a 13.3″ Windows 8 Ultrabook with a stylish metal casing that weighs 3.9 lbs. and is 0.70″ thick. The U310 Touch runs on 3rd gen Intel Ivy Bridge ULV Core i3, i5 and i7 CPUs with 4 gigs of DDR3 RAM a...
0%
technoodling.net
Updated:
2016-11-24 04:04:28
Finally, an ultrabook a sensible person with a realistic budget can love. The Lenovo Ideapad u310 succeeds the U300s, which is Lenovo's first attempt at making an ultrabook. The clamped book design is inherited (though there's no denying the MacBook-inspi...
0%
HEXUS.net
Updated:
2016-11-24 04:04:28
Ultrabooks may have started life as expensive showpieces for Intel's much-vaunted form factor, but it was only a matter of...
Good Looks fantastic, Good build quality, Great keyboard, Feels fast and responsive...
Bad Weak 1,366x768 display, Poor wireless performance, Constant fan noise...
50%
hardwarezone.com.my
Updated:
2016-11-24 04:04:28
By now you should know all you need to know about Ultrabooks. The basic premise of Ultrabooks is that they are really portable, fast, powerful and to a certain extent, affordable. Many manufacturers have managed to get the mix of portability, speed, and p...
0%
yugatech.com
Updated:
2016-11-24 04:04:28
Lenovo's ultrabook got a refresh from the last time we reviewed it. We posted our review of the Lenovo U300s back in March and the new IdeaPad U310 breaks in with the latest Ivy Bridge CPU, larger storage and more affordable price.So, we've been using the...
Bottom line We're pretty satisfied with the U310's general usability, It looks great, the keyboard is comfortable to use, tactile and easy to clean and we love the fact that Lenovo has configured the system shortcut keys to work the same way Macs do (pressing Fn keys...
0%
booredatwork.com
Updated:
2014-05-25 01:46:39
The IdeaPad U310 is a fabulously slim Ultrabook . It truly is sleek and stylish. Does it stand the test of of my usage? As many gadget as I have around, it need to be comfortable and convenient. So how did it stack up?As far as design, it weighs 3.75lbs...
0%
HEXUS.net
Updated:
2014-05-25 01:46:39
Ultrabooks may have started life as expensive showpieces for Intel's much-vaunted form factor, but it was only a matter of...
Good Looks fantastic, Good build quality, Great keyboard, Feels fast and responsive...
Bad Weak 1,366x768 display, Poor wireless performance, Constant fan noise...
50%
insidehw.com
Updated:
2014-05-25 01:46:39
It's not very often that we come across hardware that is both good-looking and price-sensitive, so we’re more than happy to see Lenovo trying to change this. Don’t expect to see an ultrabook in the 300-400€ range just yet, but with most such notebooks...
0%
hothardware.com
Updated:
2014-05-25 01:46:39
The recent rise and fall of the netbook as a computer category made one thing clear: consumers are willing to sacrifice some screen size and power in the name of portability, but not as much as a netbook requires. On the other hand, many shoppers are w...
Bottom line As a machine you would use for everyday school, home, or business productivity, the U310 offers solid performance at just under the sweet-spot price of $800. And if you're willing to go with an Intel Core i3 processor, you can pick up the ultrabook for as...
75%
mobiletechreview.com
Updated:
2014-05-25 01:46:39
twitter: @lisagade) And here's the 2012 sequel: the Lenovo IdeaPad U310 is the company's second generation Ultrabook (third if you count the pre-Ultrabook IdeaPad U260) refreshed with Intel Ivy Bridge CPUs. The 13.3" U310 follows the attractive and m...
Good Unique design with excellent materials, good keyboard and trackpad, Unique design with excellent materials, good keyboard and trackpad, Unique design with excellent materials, good keyboard and trackpad, Uni...
Bad Average display, no full SSD option, Average display, no full SSD option, Average display, no full SSD option, Average display, no full SSD option...
Bottom line The Lenovo IdeaPad U310 is a well made Ultrabook with a premium casing and a unique, stylish design (no echoes of the MacBook Air here). It has a better than average keyboard, a very usable trackpad, good support tools and an attractive price. If you'...
70%
toptenreviews.com
Updated:
2014-05-25 01:46:39
The 13.3-inch U310 from Lenovo is an ultrabook featuring an upgraded graphics card and a 500GB hard drive. At 3 pounds, it's lightweight and you can carry it in almost any bag without making your shoulder ache. The screen resolution is on par with the...
Good The 13.3-inch screen features HD+ technology with a wide 170-degree viewing angle that is great for watching HD movies...
Bad There are only two USB ports on the Series 9...
Bottom line With plenty of options to upgrade the memory, storage and CPU, the Samsung Series 9 is one of the best ultrabooks. The display is pure, the colors are rich and the contrast is deep. The thin, lightweight design makes it an ideal system to take on the road...
0%
ubergizmo.com
Updated:
2014-05-25 01:46:39
The Ultrabook concept (ultrathin but powerful laptop) was introduced by Intel in 2011, and the first MacBook Air with default solid state storage came out in 2010. Since then, almost every major computer producer has come out with a thin and fast lapt...
Bottom line The Lenovo U310 laptop is the first of a new breed of Ultrabook that's a little chubbier and a tinch slower, but much more affordable. Every other major computer maker–Dell, HP, Sony–is going to have an Intel-certified Ultrabook at this price point soon...
0%
booredatwork.com
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 is a uniquely designed ultrabook from Lenovo . Shaped and styled as thin as a small paperback book, the 13.3-inch U310 measure only 0.7-inch (18mm) thick and weigh just 3.74lbs (1.7kg). Even with a thin and light frame, these Ultra...
0%
pcmag.com
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 ($799.99 direct) updates Lenovo's consumer ultrabook line with Intel's third-generation processors and a splash of color. Lenovo has a well-earned reputation for quality products—and sometimes premium pricing—but the IdeaPad U310&n...
Good Intel third-generation Core i5 processor. Wireless Display 2.0. Comfortable keyboard and mouse.
Bad Quiet audio. Seven-hour battery-life is good, but not great...
Bottom line The Lenovo IdeaPad U310 delivers strong performance thanks to a third-generation Intel Core i5 processor, but we wish it lasted longer on the road...
80%
engadget.com
Updated:
2014-05-25 01:46:39
More Info Lenovo IdeaPad U300s review Lenovo's IdeaPad U310 and U410 Ultrabooks start at an inexpensive $699, weigh a little more than the competition Lenovo U310 and U410 Ultrabooks now available worldwide starting at $749 For a while there, the march of...
Good Attractive designCushy, tactile keysTrackpad works well...
Bad Thicker and heavier than other UltrabooksRelatively short battery life Noisy...
Bottom line The U310's design, keyboard and trackpad make it a tempting option at this price, but be prepared to make a few compromises around performance and portability...
77%
pcworld.com_techhive.com
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 isn't the sexiest, sleekest Ultrabook out there, nor is it the most feature-packed. But it does come closer to what we expect an Ultrabook to be: attractive, light, and less than $800. The U310 comes in multiple colors, sports a...
Good Available in different colors, Fairly loud speakers...
Bad Screen is dim, Looks too much like the MacBook Pro...
Bottom line Inexpensive and available in bright colors, the IdeaPad U310 will most likely appeal to college students...
60%
liliputing.com
Updated:
2014-05-25 01:46:39
The Lenovo IdeaPad U310 is a portable notebook with a 13.3 inch display, an Intel Core i5 processor, and a case which measures about 0.7 inches thick. Outfitted with a 500GB hard drive and a 32GB solid state disk, the IdeaPad U310 fits Intel’s definit...
Bottom line The Lenovo IdeaPad U310 is a good looking ultrabook with a reasonable price tag. It would be nice if it weighed a little less than 3.7 pounds, if it had a higher resolution screen, or a better keyboard.But you get what you pay for — and if what you wan...
0%
wired.com
Updated:
2014-05-25 01:46:39
Barely seven months ago, Lenovo released its excellent IdeaPad U300s, the company’s consumer-friendly entry to the ultrabook market. Now Lenovo is back with an update, the U310.To the casual eye, not a lot appears to have changed. It’s still a 13.3-inc...
Good Go Back to Top. Skip To: Start of Article, IdeaPad, Ivy Bridge, laptops, Lenovo, ultrabooks, Windows 7...
Bad IdeaPad got fat. LCD remains dim, with washed out colors if you aren't viewing head on. Still no keyboard backlighting...
80%
theverge.com
Updated:
2014-05-25 01:46:39
The U310 is powered by a dual-core Ivy Bridge processor, 4GB of RAM and equipped with a 500GB hard drive. The $799 (as configured) price tag makes it one of the cheapest ultrabooks we've reviewed to date. It also features Lenovo's chiclet-style AccuType k...
Good Sturdy build, Excellent keyboard and trackpad, Very pretty...
Bad Keyboard isn't backlit, Thicker and heavier than competitors, Fan noise is distracting...
70%
computershopper.com
Updated:
2014-05-25 01:46:39
The first generation of ultrabooks was about glamour—super-thin laptops with speedy solid-state drives (SSDs) and four-figure price tags, challenging Apple's pioneering MacBook Air at its own game. The third generation, late this year, will be about Windo...
Good Crisp, colorful design, Swift, simple hybrid storage, Admirable screen and keyboard, Affordable for an ultrabook...
Bad Some keyboard flex, Half a pound overweight...
Bottom line With a swell screen and keyboard, an ample 500GB hard drive (plus 32GB of solid-state cache), and a kicky color scheme, the IdeaPad U310 is an A-1 ultrabook for an affordable $799. Read More...
90%
notebookcheck.net
Updated:
2014-05-25 01:46:39
Fast forward six months and Lenovo has only begun shipping both the IdeaPad U310 and U410. As of this writing, Lenovo currently offers just one U310 model through its online store equipped with a Sandy Bridge Core i3 CPU for as low as $599 . In this revie...
Good Good CPU performance, Good SSD caching performance, Visually appealing chassis and strong base, Large and responsive touchpad, Easy-to-reach ports, Full-size HDMI and 10/100 RJ-45 ports, Low starting price...
Bad Low screen brightness, No keyboard backlight, Low capacity battery/ Average battery life, No easy end-user expandability options, Fan is always audible, Heavier than most Ultrabooks, Non-removable battery, Weak GPU performance...
Bottom line Lenovo IdeaPad U310It's hard to argue against an Ultrabook starting at just $599 with Ivy Bridge options. Not only does the notebook provide a decently built aluminum chassis, it even looks better than many and has an overall presentation that would sugge...
83%
Digitaltrends.com
Updated:
2014-05-25 01:46:39
Lenovo has been somewhat conservative with its Ultrabook releases so far. The company had several products on show at CES in January including the U310, U410 and a ThinkPad 430u. All of them were generally well received by the people that saw them and a b...
Good Attractive exterior, Enjoyable keyboard, Excellent bang for your buck...
Bad Doesn't excel in any metric besides value, High-pitched fan noise at idle...
Bottom line Lenovo hasn't broken the mold with the U310. Instead, they've followed the standard Ultrabook recipe. Low-voltage processor? Check. Slim profile? Of course. Attractive exterior? Yep. Long(ish) battery life? Also present. The laptop does, however, have...
85%
Laptopmag.com
Updated:
2014-05-25 01:46:39
FOLLOW US SHARE A surefire sign that Ultrabooks are growing up is that prices are coming down. The latest example: the Lenovo IdeaPad U310, a $799 sequel to the U300s. This notebook features a faster Core i5 processor and pairs 32GB of flash memory wit...
Good Sleek and sturdy design in eye-catching colors, Solid performance and graphics, Reliable glass clickpad, Comfortable typing experience, Stays cool...
Bad Relatively dim display, Below-average battery life...
Bottom line The Lenovo IdeaPad U310 is one of the best-looking Ultrabooks yet and backs its beauty up with a comfortable keyboard and snappy performance.
70%
Laptopmag.com
Updated:
2014-06-29 03:28:27
Back-to-school season is upon us, and for many that means finding a new, inexpensive laptop before heading off to college. The Lenovo IdeaPad U310 Touch Ultrabook boasts a MacBook-esque aluminum design and an incredibly comfortable typing experience for j...
Good Very affordable, Elegant aluminum design, Excellent keyboard and clickpad, Loud and clear audio...
Bad Dim display, Below-average battery life...
Bottom line The Lenovo IdeaPad U310 Touch Ultrabook offers Windows 8 shoppers a sexy aluminum design, a responsive touch screen, very good sound and excellent ergonomics for an affordable price...
80%
videomaker.com
Updated:
2014-06-29 03:28:27
With the Lenovo's IdeaPad U310 Touch, users no longer have to compromise between performance and portability.Adam Vesely is a Videographer/Director of Photography and Photographer...
Good Solid Construction, Lightweight, yet powerful, Great touch controls and keyboard...
Bad Stiff display hinge, No dedicated graphics...
0%
notebookreview.com
Updated:
2014-06-29 03:28:27
Ultrabooks are typically known for their flare and style, but the Lenovo IdeaPad U310 goes against the grain. While most Ultrabooks focus on an aesthetic ideal, the Lenovo IdeaPad U310 is a simple utility driven device.Sure Lenovo U310 Touch still offers...
Good Affordable, SSD Cache, Compact Design...
Bad Short Battery Life, Poor Speaker Quality...
Bottom line The Lenovo U310 Touch is an ideal ultrabook for the cost conscious business user. The sleek design is great for travel, and the Intel i5 processor with 4GB of RAM provides the performance users need to stay productive at an affordable price point.Media in...
73%
notebooks.com
Updated:
2015-05-24 06:22:44
Lenovo is no newcomer to the thin and light notebook segment, but despite the experience in business notebooks it took several versions before the company could deliver an Ultrabook that met the needs and wants of consumers.The Lenovo U310 Ultrabook isn't...
Good Attractive price, Great design and port selection, Excellent Glass touchpad, Hybrid hard drive...
Bad Keyboard layout, Below average battery life, Dim display...
Bottom line The IdeaPad U310 Ultrabook delivers a lot of value at a nice price. The keyboard layout is still a major sticking point, but the inclusion of an SD card slot and powerful internals go a long way in making this Ultrabook the only notebook a user needs...
0%