location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Pocket PC e310 handheld mobile computer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket PC e310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3169E-1P10
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:48:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Pocket PC e310 handheld mobile computer:
This short summary of the Toshiba Pocket PC e310 handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Pocket PC e310

Long summary description Toshiba Pocket PC e310 handheld mobile computer:
This is an auto-generated long summary of Toshiba Pocket PC e310 handheld mobile computer based on the first three specs of the first five spec groups.

Toshiba Pocket PC e310

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:26
Uk has collected 6 expert reviews for Toshiba Pocket PC e310 handheld mobile computer and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 23:35:26
Back in February 2002 (PC Authority issue 51 page 42) we ran a comprehensive round up of the latest PDAs in the market, but its amazing what difference a few months make. Toshibas entry to the market, the e570, won the Quality Award, but was pipped at the...
0%
zdnet.co.uk
Updated:
2016-11-14 23:35:26
The e310 is good handheld for budget- and style-conscious users, although if you have plenty of money to play with there are better options available.
75%
v3.co.uk
Updated:
2016-11-14 23:35:26
A stylish, slimline handheld computer.
0%