location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z60m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UG16KUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.4 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 40 GB DVD±RW
  • - Intel® GMA 900
  • - 3 h
  • - Windows XP Home Edition
Warranty: One year parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition :
The long product name of Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Z60m, Celeron M 360(1.4GHz), 512MB RAM, 40GB 5400rpm HD, 15.4in 1280x800 LCD, Intel 900, CDRW/DVDRW, Intel 802.11bg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, 6c Li-Ion batt, WinXP Home
More>>>
Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
The official description of Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Z60m is versatile and powerful to meet the most demanding work and home tasks. The Z60m combines the convenience and mobility of a notebook with the performance and functionality of a desktop. This powerful system offers a bright, 15.4" widescreen with the option of either black or titanium models.

Short summary description Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This short summary of the Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z60m, Intel® Celeron® M, 1.4 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition:
This is an auto-generated long summary of Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z60m. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.4 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
357 mm
Depth
263 mm
Height
37 mm
Weight *
2.8 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
357 x 263 x 37 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:20:12
Uk has collected 3 expert reviews for Lenovo ThinkPad Z60m Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Laptopmag.com
Updated:
2016-11-14 21:20:12
Business users on a budget, meet the Lenovo ThinkPad Z60m. For a little more than $1,000, this 6.5-pound mainstream notebook delivers the right mix of performance and security to fit into any corporate expense account.As you might expect, there are som...
Good Good performance and battery life, Embedded security module, Convenient ThinkVantage utilities, Roll Cage protects internal components...
Bad Boxy design, Poorly placed touchpad, No DVD burner...
70%