location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanview Check ‘Lanview’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-SFP2192H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-SFP2192H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045044830
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Lanview’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanview: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 10:33:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - **100% HP Compatible**
Warranty: 60 months
Long product name Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP :
The long product name of Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP 1.25 Gbps, MMF, 550 m, LC, Compatible with HP JD118B
More>>>
Short summary description Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP:
This short summary of the Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

Lanview MO-SFP2192H, 1250 Mbit/s, SFP, LC, SX, 550 m

Long summary description Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP:
This is an auto-generated long summary of Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP based on the first three specs of the first five spec groups.

Lanview MO-SFP2192H. Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP, Fiber optic connector: LC

Brand Image Product code Product Stock Price from
HPE

HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s
(show image)
JD118B X120 1G SFP LC SX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)