Lanview logo

Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49555
Info modified on:
10 Apr 2024, 09:30:36
Bullet Points Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
  • - **100% Netgear Compatible**
Warranty:
36 months
Long product name Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

SFP 1.25 Gbps, MMF, 550 m, LC, DDMI support, Compatible with Netgear AGM731F

Short summary description Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

Lanview MO-G-S85123-3CLM, Fiber optic, 1000 Mbit/s, SFP, LC, 50/125,62.5/125 µm, SX

Long summary description Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

Lanview MO-G-S85123-3CLM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Compatible products: Netgear AGM731F, MO-SFP2199NG. Certification: MSA. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.