HP logo

HP ENVY 4-1010sd Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY 4-1010sd Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Black:

HP ENVY 4-1010sd, Intel® Core™ i3, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description HP ENVY 4-1010sd Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Home Premium Black:

HP ENVY 4-1010sd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.