location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC ST-322 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-322
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695109131 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:38
The date of the most recent change of this product data-sheet in Icecat.
Large Format Displays Mounting Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC OPS Slot-In Options (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VUKUNET (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NEC ST-322 Black :
The long product name of NEC ST-322 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Feet for MultiSync X401S, V322, Black
More>>>
Short summary description NEC ST-322 Black:
This short summary of the NEC ST-322 Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC ST-322, Black

Long summary description NEC ST-322 Black:
This is an auto-generated long summary of NEC ST-322 Black based on the first three specs of the first five spec groups.

NEC ST-322. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC ST-50E 127 cm (50") Black Desk
(show image)
100013945 ST-50E 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-42E Black
(show image)
100013944 ST-42E 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-32E 81.3 cm (32") Black Desk
(show image)
100013911 ST-32E 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-58E Black
(show image)
100013910 ST-58E 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-801 Black
(show image)
100013328 ST-801 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 100012828 monitor mount / stand Black
(show image)
100012828 100012828 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-5220 Black
(show image)
100012201 ST-5220 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-4620 Black
(show image)
100012205 ST-4620 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC ST-4020 Black
(show image)
100012203 ST-4020 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)