HP logo

HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
397302
Info modified on:
16 Oct 2024, 00:04:06
Warranty:
90 days warranty (parts only)
Long product name HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand:

LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand

Short summary description HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand:

HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand, 3500 sheets, Business, Enterprise, 750 mm, 655 mm, 420 mm, 38.4 kg

Long summary description HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand:

HP LaserJet 3500-sheet High-capacity Input Tray Feeder and Stand. Maximum capacity: 3500 sheets, HP segment: Business, Enterprise. Width: 750 mm, Depth: 655 mm, Height: 420 mm. Package width: 899 mm, Package depth: 844 mm, Package height: 576 mm. Dimensions (WxDxH): 750 x 655 x 420 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.