location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S6410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-233100-004A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Short summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S6410, Intel® Core™2 Duo, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S6410. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.75 kg

Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.224 GB
Audio
Audio system
Realtek ALC262
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
314 mm
Depth
234 mm
Height (front)
2.27 cm
Height (rear)
3.15 cm
Weight *
1.75 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
Yes
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:52:35
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7300 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2014-05-24 01:52:35
With a great screen and a long-life battery, this is a good all-round portable but performance isn’t as cutting edge as we’d like...
Good Great screen, good battery life...
Bad Not the most powerful of machines...
Bottom line With a great screen and a long-life battery, this is a good all-round portable but performance isn’t as cutting edge as we’d like...
70%
techradar.com
Updated:
2014-05-24 01:52:35
Fujitsu Siemens Computers (FSC) has struck an impressive balance with its LifeBook S6410 (£1492 inc. VAT).While it has quite a large screen, it remains ultraportable. The larger chassis allows space for a 13.3-inch screen. The extra size over its rival...
Good Great screen, 3 year warranty, Long battery life...
Bad Only 1GB memory, Basic amount of storage...
Bottom line Fujitsu Siemens Computers (FSC) has struck an impressive balance with its LifeBook S6410 (£1492 inc. VAT).While it has quite a large screen, it remains ultraportable. The larger chassis allows space for a 13.3-inch screen. The extra size over its rival...
70%
expertreviews.co.uk
Updated:
2014-05-24 01:52:35
Our first impressions of the S6410 werent great. At 1.8kg, its the second-heaviest laptop in the group and its plain looks, 1GB of RAM and 80GB hard disk arent what we expect at this price. The 2GHz Core 2 Duo processor performs well but wed rec...
80%
techadvisor.co.uk
Updated:
2014-05-24 01:52:35
If you like the idea of an ultraportable laptop, but find their keyboards impracticably small, the Fujitsu-Siemens Lifebook S6410 could be just what youre looking for. The Fujitsu-Siemens Lifebook S6410 packs in a 13.3in screen and decent sized key...
Bottom line If you find proper ultraportables too small, but want something light and compact to take with you on the road, the Fujitsu-Siemens Lifebook S6410 is a good compromise. It offers decent performance and reasonable battery life. Its not the prettiest m...
70%
zdnet.co.uk
Updated:
2014-05-24 01:52:35
The LifeBook S6410 offers a good combination of functionality and performance in a stylish ultraportable form factor. We particularly like the integrated 3G connectivity and the webcam, although there are also one or two let-downs.
Good Stylish design, Integrated 3G, Builtin webcam, Fingerprint scanner...
Bad The three USB slots can’t easily be used at the same time, Casing in the wristrest area is a little flimsy, Webcam is fixed rather than swivelmounted...
Bottom line The LifeBook S6410 offers a good combination of functionality and performance in a stylish ultraportable form factor. We particularly like the integrated 3G connectivity and the webcam, although there are also one or two let-downs...
77%
Zdnet.com.au
Updated:
2014-05-24 01:52:35
updated Smaller and faster -- thats usually been the motto of computer manufacturers. And none have adhered to this creed better than Fujitsu. Their last few ultraportable notebooks have been both excellently designed and powerfully economical. The Fu...
Good Decent battery life, Bright, crisp screen, Good performance...
Bad Build quality, LED backlight lacks contrast...
Bottom line The Fujitsu LifeBook S6410 boasts a brilliant screen, good performance, and useful features -- but weve seen better from the company.
73%
goodgearguide.com.au
Updated:
2014-05-24 01:52:35
While the Fujitsu LifeBook S6410H is nothing flash, its a nicely designed notebook and has enough power to handle most common tasks with relative ease. Fujitsu has installed LED backlights for the screen on this notebook, a feature which offers a brig...
Good Dual function hotkeys, LED backlight, Battery Life...
Bad No Express Card slot The Final Word While its not at the top end of the latest Centrino Duo notebooks, it is a good performer and is well designed.
Bottom line While its not at the top end of the latest Centrino Duo notebooks, it is a good performer and is well designed.
70%
notebookcheck.net
Updated:
2014-05-24 01:52:35
Light, persistent, and powerful notebook. The Lifebook S6410 is a light, compact, and fast notebook, equipped with Dual-Core-Ultraportable processor, which rates good in our review. The solid and sophisticated case and the additional security features...
Good Compact dimensions, Fingerprint reader, High brightness, SIMslot for UMTS/HSUPA, RecoveryCD/DVD provided, Spillproof keyboard, Harddisk shockprotected, Interface for port replicator, Switch for WLAN/Bluetooth, About 1,8 kg light...
Bad Display reflects heavily, Uneven brightness distribution, Loud MatshitaDVDburner, Permanently running fan...
Bottom line The Lifebook S6410 is a light, compact, and fast Dual-Core-ultra portable notebook with overall good grades. The solid and reasonable design of the case, the security add-ons, e.g, finger print reader, shock-protected hard disk for preventing data loss...
83%