location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CE516A Transfer Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet CE516A Transfer Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE516A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112880651 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 614072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 17:41:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CE516A Transfer Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet CE516A Transfer Kit :
The long product name of HP LaserJet CE516A Transfer Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet CE516A Transfer Kit
More>>>
HP LaserJet CE516A Transfer Kit:
The official description of HP LaserJet CE516A Transfer Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet CE516A Transfer Kit:
This short summary of the HP LaserJet CE516A Transfer Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CE516A Transfer Kit, Transfer kit, Laser, 150000 pages, Japan, CE516A, HP LaserJet Enterprise 700 color MFP M775 / HP Color LaserJet Enterprise CP5525, M750

Long summary description HP LaserJet CE516A Transfer Kit:
This is an auto-generated long summary of HP LaserJet CE516A Transfer Kit based on the first three specs of the first five spec groups.

HP LaserJet CE516A Transfer Kit. Product type: Transfer kit, Print technology: Laser, Page yield: 150000 pages. Width: 596 mm, Depth: 496 mm, Height: 234 mm. Quantity per pack: 1 pc(s), Package weight: 5 kg, Package width: 596 mm. Products per pallet: 40 pc(s), Layers per pallet: 10 pc(s), Master (outer) cases per pallet layer: 4 pc(s). Package dimensions (WxDxH): 596 x 496 x 234 mm

Features
Product type *
Transfer kit
Print technology
Laser
Page yield
150000 pages
Country of origin
Japan
OEM code
CE516A
Compatibility
HP LaserJet Enterprise 700 color MFP M775 / HP Color LaserJet Enterprise CP5525, M750
HP segment
Business, Enterprise
Weight & dimensions
Width
596 mm
Depth
496 mm
Height
234 mm
Weight
5 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
5 kg
Packaging data
Package width
596 mm
Package depth
496 mm
Package height
234 mm
Brand-specific features
HP GTIN (EAN/UPC)
886112880651
Logistics data
Products per pallet
40 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
237 g
Other features
Package dimensions (WxDxH)
596 x 496 x 234 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2350 mm
Pallet size (EU)
1200 x 1000 x 2350 mm
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)