location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP700A3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP700A3D-A01IT
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:46:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel Pentium G G645T 2.5 GHz
  • - Touchscreen 59.9 cm (23.6") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 750 GB HDD DVD Super Multi DL Card reader integrated
  • - Intel® HD Graphics
  • - 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8 64-bit
More>>>
Short summary description Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver:
This short summary of the Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DP700A3D, 59.9 cm (23.6"), Full HD, Intel Pentium G, 4 GB, 750 GB, Windows 8

Long summary description Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver:
This is an auto-generated long summary of Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver based on the first three specs of the first five spec groups.

Samsung DP700A3D. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Silver

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G645T
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Pentium G600 Series for Desktop
FSB Parity
No
Maximum number of PCI Express lanes
16
Processor code
SR0S0
Tcase
65 °C
CPU multiplier (bus/core ratio)
25
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA II
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in speaker(s) *
Yes
RMS rated power
14 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Silver
Cable lock slot
Yes
Performance
Motherboard chipset
Intel® H61
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
69364
Weight & dimensions
Width (with stand)
574.2 mm
Depth (with stand)
179.8 mm
Height (with stand)
418.2 mm
Weight (with stand)
8.5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Quick start guide
Yes
Cables included
AC
Remote control included
Yes
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA II
TV tuner integrated
Yes
Chassis type
All-in-One
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:07:52
Uk has collected 17 expert reviews for Samsung DP700A3D Intel Pentium G G645T 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2013-08-05 16:07:51
Is this an all-in-one desktop PC or a 23-inch HDTV? Well, the price of the Samsung Series 7 (DP700A3D-A01US) ($1,099.99) is a dead giveaway, but you’d be forgiven thinking it’s an HDTV if you approach it when it’s showing HD videos. Like the latest round...
Bottom line The Samsung Series 7 (DP700A3D-A01US) all-in-one desktop offers very good bang for the buck, and includes a lot of features we'd say are must-haves in a new midrange all-in-one Windows 8 desktop...
80%
uk.hardware.info
Updated:
2013-08-05 16:07:52
On pretty much every industry event you can bet that Samsung has reserved a corner for its all-in-one computers. We received the Samsung Series 7 All-in-One PC 700A3D in our test lab, which is a 23-inch all-in-one that has a lot in common with the brand...
Bottom line Samsung has already established it can design a good-looking TV, and that expertise has now been applied to all-in-one PCs. The Samsung Series 7 All-in-One PC 700A3D is a special computer. You can operate it with keyboard and mouse, the touchscreen and...
0%
computershopper.com
Updated:
2013-08-05 16:07:51
& Design Samsung can't help itself. The global leader in TV sales, the company designs desktops that end up looking like TVs. And with its aluminum trim and funky base, the Samsung Series 7 All-in-One looks more like a mini LED HDTV than a Windows 8 P...
Good Attractive design, Excellent build quality, Impressive audio output...
Bad Merely adequate performance for the price, Rear ports more difficult to access than need be...
Bottom line The Samsung Series 7 All-in-One is well put together, but you pay a slight premium for its sleek design while leaving some performance on the table...
70%
pcmag.com
Updated:
2013-08-05 16:07:51
Is this an all-in-one desktop PC or a 23-inch HDTV? Well, the price of the Samsung ATIV One 7 (DP700A3D-A01US)%displayPrice% at %seller%, formeally known as the Samsung Series 7, is a dead giveaway, but you'd be forgiven thinking it's an HDTV if you appro...
Good Looks like a HDTV. 1080p screen. HDMI-in and HDMI-out. Bright display. Quick Starter Start menu replacement.
Bad No Blu-ray drive. Gesture controls are gimmicky. Inconveniently oriented back I/O ports...
Bottom line The Samsung Series 7 (DP700A3D-A01US) all-in-one desktop has a very good bang for the buck, and includes a lot of features we'd say are must-haves in a new midrange all-in-one desktop with Windows 8...
80%
Digitaltrends.com
Updated:
2013-08-30 04:30:02
Creating an all-in-one that is both affordable and worth owning can be a challenge for PC makers. You have laptop-like limitations in terms of size and placement of parts coupled with desktop expectations from consumers in terms of price and performance...
Good Attractive design, Gesture control, Utilities include Start menu replacement, Connects easily to other Samsung devices for media sharing...
Bad Difficult port placement, Touchscreen lowers display quality, Below average performance...
Bottom line The Samsung Series 7 all-in-one is an attractive machine with some good features that's hampered by below average performance and a slightly marred display. For consumers who don't need a powerful computer or an ultra-fancy multimedia hub, the Series 7...
75%