location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot Party Black Edition 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Party Black Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF520110AA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Parrot Party Black Edition 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W Black
  • - 150 - 20000 Hz
  • - Nickel-Metal Hydride (NiMH) 8 h
Long product name Parrot Party Black Edition 6 W :
The long product name of Parrot Party Black Edition 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Party Black Edition, 3 LED, bluetooth 2.0, 4.8V bat., 15V DC, 8h, PC, 10m
More>>>
Short summary description Parrot Party Black Edition 6 W:
This short summary of the Parrot Party Black Edition 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot Party Black Edition, 2.0 channels, 6 W, 150 - 20000 Hz, Black, Nickel-Metal Hydride (NiMH), 8 h

Long summary description Parrot Party Black Edition 6 W:
This is an auto-generated long summary of Parrot Party Black Edition 6 W based on the first three specs of the first five spec groups.

Parrot Party Black Edition. Audio output channels: 2.0 channels. RMS rated power: 6 W, Frequency range: 150 - 20000 Hz. Product colour: Black. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 8 h. Weight: 650 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 12:46:27
Uk has collected 12 expert reviews for Parrot Party Black Edition 6 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-10 12:46:27
Whos a pretty boy then? Now that summers (allegedly) here, you might think about taking a compact pair of speakers on holiday to enjoy music from your MP3 player or laptop. The Parrot Party can play music from any Bluetooth music phone or from a...
40%
letsgomobile.org/en
Updated:
2016-11-10 12:46:27
Parrot Party Bluetooth Test M ore and more mobile phones are equipped with a Bluetooth function nowadays. Despite the fact that many consumer electronic devices already have been equipped with Bluetooth for several years now, the development never stop...
0%
pcadvisor.co.uk
Updated:
2016-11-10 12:46:27
The Parrot Party is a wireless portable stereo speaker that works with A2DP Bluetooth mobile phones. Complete with two 6W speakers and a rechargeable built in NiMH battery - Parrott claims offers four hours of listening time - the Parrot Party speak...
Bottom line Not so much of a party as a gathering. The Parrot Party is a great idea and certainly offers a better sound than most mobile phones but at £75 its expensive for what it is and useless if you dont have a compatible phone. Carrie-Ann Skinner Lowest onl...
60%
stuff.tv
Updated:
2016-11-10 12:46:27
If you’ve got a Bluetooth Stereo (A2DP) MP3 player or mobile phone, then you’ve probably investigated a few portable speaker systems. They’re mostly rubbish, aren’t they?Parrot has been on a one-company crusade to bring decent wire...
Good Helpful dimensions. Good battery life. Breezy, natural sound...
Bad Stereo effects are disappointing. Laborious software. Not all that loud...
Bottom line This to-go wireless speaker system scores highly by managing to be properly portable, yet still sound agreeable...
100%
gadgetspeak.com
Updated:
2016-11-10 12:46:27
There are a very large number of portable speaker systems available on the market right now, a sector buoyed up by the popularity of MP3 players in general and the Apple iPod in particular. Many of the available units however are either dedicated to a...
72%
pocket-lint.com
Updated:
2016-11-10 12:46:27
Its easy to use, sounds great for the money and means you can share you phones music at the touch of a button when you are out travelling or on a picnic...
Good Sound, portability, uses rechargeable batteries...
Bad White plastic look is a bit dated, two "sound technology" buttons are a bit of a gimmick...
Bottom line Its easy to use, sounds great for the money and means you can share you phones music at the touch of a button when you are out travelling or on a picnic...
80%
wired.com
Updated:
2016-11-10 12:46:27
The heaviest speaker we tested (23 ounces) served up the beefiest beats. It wont out-bump a boom car, but this 9-inch noise box always sounded clear. Theres no speakerphone, and remote volume tweaking is kind of weak, but the rechargeable battery is...
80%
phonearena.com
Updated:
2016-11-10 12:46:27
Imagine the following situation – a friend of yours invites you to a party on one condition, if you “bring music”. Just a few years ago this meant moving a PC (laptop in best case scenario), speakers and many cables. Nowadays you only need to take your...
Good Pretty design, Good sound quality, Two ways to connect – cable and Bluetooth, Good price/quality ratio...
Bad Cannot be used for voice calls, Small, hard to press controls, No optional color choices...
Bottom line According to us, Parrot Party is intended for young people; while most rival devices are somewhat similar to a combination between a cheap alarm clock with radio and Bluetooth, the Party’s “happy” colors and beautiful design is screaming to get your at...
75%
trustedreviews.com
Updated:
2016-11-10 12:46:27
When I go away on a trip, I always take some music with me. An MP3 player jam-packed with quality tunes and a decent pair of headphones can make hours of tedious travel fly by. But when I get to where I'm going I often just want to disconnect and listen...
Bottom line Parrot's Party speakers are certainly well-designed for listening to music on the move. You can use them to play music from your phone, MP3 player or laptop without wires; they're compact and solid enough to travel with; and Bluetooth pairing works about...
70%
mobilechoiceuk.com
Updated:
2016-11-10 12:46:27
Despite the Parrot Partys seomwhat tacky colouring, and dare we say it, iPod-inspired design, it is a great accessory for any Bluetooth handset. The sound is crisp and loud and it could fit easily in a suitcase, backpack or even a picnic hamper, so...
0%