location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 72i USB TV Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE307AT#3FOR2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-years, next-day, parts exchange, limited
More>>>
HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge:
The official description of HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your small or medium sized business, remote office or workgroup with the HP StorageWorks DAT 160 Tape Drive offering the highest capacity and performance with the ability to store up to 160 GB of compressed data on a single cartridge at speeds of up to 50 GB/hr (assuming 2:1 data compression). Low ongoing cost of ownership is provided through low-cost, durable DAT media and a two generation backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 160 GB, 72 GB and 40GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment. DAT Tape Drives come complete with data and cleaning cartridge, HP StorageWorks Data Protector Express Software Single Server Edition and its Bare Metal Disaster Recovery option (for single Windows, Linux or NetWare servers), and HP StorageWorks Library and Tape Tools.

Short summary description HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge:
This short summary of the HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP DAT 72i USB TV Tape Drive, Storage auto loader & library, Tape Cartridge

Long summary description HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP DAT 72i USB TV Tape Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:14:59
Uk has collected 2 expert reviews for HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2015-01-22 06:14:59
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2015-01-22 06:14:59
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Product code Product Stock Price from
HP StorageWorks Ultrium 232 Internal Tape Drive HP StorageWorks Ultrium 232 Internal Tape Drive
(show image)
AE303AT#3FOR2 StorageWorks Ultrium 232 Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge HP DAT 72i USB TV Tape Drive Storage auto loader & library Tape Cartridge
(show image)
AE307AT#*CRAYZY DAT 72i USB TV Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 232 Internal Tape Drive HP StorageWorks Ultrium 232 Internal Tape Drive
(show image)
AE303AT#*CRAZY StorageWorks Ultrium 232 Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 232 Internal Tape Drive
(show image)
AE303AT StorageWorks Ultrium 232 Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB
(show image)
AE307AT DAT 72 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)