Tripp Lite logo

Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159835
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m):
  • - 6-ft. (1.83 m) Mini Displayport to Mini Displayport Cable
  • - Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
  • - Supports Displayport v1.2
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Warranty:
Lifetime limited
Long product name Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m):

Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m)

Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m):

6ft Mini Displayport to Mini Displayport cable
Supports Displayport v1.2
Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
Supports HDCP Pass-Through
Compatible with all Mini Displayport computers and peripherals
Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p

Short summary description Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m):

Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m), 1.8 m, mini DisplayPort, mini DisplayPort, Male, Male, 2560 x 1600 pixels

Long summary description Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m):

Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m). Cable length: 1.8 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 348 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.