LaserJet Enterprise 700 color MFP M775f
High-performance MFP for high-quality colour printing up to A3; launch one-touch workflows, conveniently fax and manage jobs with touchscreen ease. Enable large-volume professional-quality colour printing on a wide range of paper sizes up to A3, with paper capacity up to 4,350 sheets[2]. Preview and edit scanning jobs. Centrally manage printing policies. Safeguard sensitive business information.
HP LaserJet Enterprise 700 color MFP M775f, Color, Printer for Business, Print, copy, scan, fax, digital send, easy access USB, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Grey, White
HP LaserJet Enterprise 700 color MFP M775f, Color, Printer for Business, Print, copy, scan, fax, digital send, easy access USB, 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey, White