location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw460c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
469061-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585773046 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2009
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black, Grey
  • - Intel® Xeon® 5000 Sequence X5260 3.33 GHz
  • - 2 GB DDR2-SDRAM 667 MHz 1 x 2 GB
  • - 72 GB HDD
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows XP Professional
Warranty: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Long product name HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey :
The long product name of HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Proliant xw460c, Intel Xeon X5260 3330MHz, 2GB DDR2, 72GB 10000rpm SAS, NVIDIA Quadro FX 560M 128MB, NC373i, iLO2
More>>>
HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey:
The official description of HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP ProLiant xw460c Blade Workstation built with HP ProLiant quality and trading-floor proven reliability, the HP Blade Workstation Solution provides data centre workstation computing without boundaries.

Short summary description HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey:
This short summary of the HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant xw460c, 3.33 GHz, Intel® Xeon® 5000 Sequence, X5260, 2 GB, 72 GB, Windows XP Professional

Long summary description HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey:
This is an auto-generated long summary of HP ProLiant xw460c Intel® Xeon® 5000 Sequence X5260 2 GB DDR2-SDRAM 72 GB HDD Windows XP Professional Workstation Black, Grey based on the first three specs of the first five spec groups.

HP ProLiant xw460c. Processor frequency: 3.33 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5260. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 72 GB, Storage media: HDD. Operating system installed: Windows XP Professional. Product type: Workstation. Weight: 6.44 kg. Product colour: Black, Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
X5260
Processor cores
2
Processor threads
2
Processor frequency *
3.33 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5200 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
80 W
Tcase
66 °C
Number of processors installed
1
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
64 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
8x DIMM
Memory clock speed
667 MHz
Storage
Total storage capacity *
72 GB
Storage media *
HDD
Total HDDs capacity
72 GB
Number of HDDs installed
1
HDD capacity
72 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
2
Design
Placement supported
Vertical
Product colour *
Black, Grey
Country of origin
China
Performance
Motherboard chipset
Intel® 5000P
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLBAS
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33907
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Relative humidity
10 - 90%
Weight & dimensions
Width *
182 mm
Depth *
510 mm
Height *
56 mm
Weight *
6.44 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes