location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SRU5110/86 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRU5110/86
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU5110/86 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581376857
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SRU5110/86 remote control :
The long product name of Philips SRU5110/86 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal remote control TV
More>>>
Philips SRU5110/86 remote control:
The official description of Philips SRU5110/86 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full function replacement
Operates more than 1000 brands


This universal remote control is the perfect choice if you want maximum TV functionality with optimal convenience. The natural shape ensures comfortable control!

Ideal replacement for your old remote
- The perfect TV remote with all main TV control functions
- Ready for use with Philips equipment

Great convenience
- Ergonomic shape enables comfortable control
- Easy to use grouped functions
- Batteries are included for unwrap-and-zap

Quick and easy setup
- Easy setup with fast key recognition
- For questions and assistance call our URC service line
- URC support service via dedicated website

Short summary description Philips SRU5110/86 remote control:
This short summary of the Philips SRU5110/86 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SRU5110/86, 10 m, 90°, AAA, 157 mm, 34 mm, 304 mm

Long summary description Philips SRU5110/86 remote control:
This is an auto-generated long summary of Philips SRU5110/86 remote control based on the first three specs of the first five spec groups.

Philips SRU5110/86. Maximum range: 10 m. Buttons quantity: 37. Teletext function

Design
Buttons quantity
37
Performance
Maximum range *
10 m
Teletext function
Yes
Transmission angle
90°
Transmitting LEDs
1
Battery
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
157 mm
Package depth
34 mm
Packaging data
Package height
304 mm
Packaging content
Batteries included
Yes
Other features
Carrier frequency range
24 - 55 kHz
12 NC code
908210006468
EAN/UPC/GTIN
87 10895 93582 1
Gross weight of outer carton
1.578 kg
Tare weight outer carton
0.882 kg
Package weight
0.245 kg
Logistics data
Master (outer) case width
150 mm
Master (outer) case length
303 mm
Country Distributor
Deutschland 1 distributor(s)