location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMS57L08II dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS57L08II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMS57L08II show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002727325
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch SMS57L08II dishwasher Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding
  • - 13 place settings
  • - 48 dB
  • - Auto 45-65°C, Eco, Intensive, Pre-wash, Quick
  • - AquaStop function 24 h Delayed start timer
Long product name Bosch SMS57L08II dishwasher Freestanding 13 place settings :
The long product name of Bosch SMS57L08II dishwasher Freestanding 13 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lavastoviglie "SynthesiActive" da 60 cm. Colore inox anti-impronta. Dati tecnici 5 programmi, 4 Temperature: Intensivo 70 °C, Auto 45-65 °C, Eco 50 °C, Rapido 45 °C, Prelavaggio 2 Funzioni speciali: VarioSpeed, 1/2 Flex (Mezzo ca
More>>>
Short summary description Bosch SMS57L08II dishwasher Freestanding 13 place settings:
This short summary of the Bosch SMS57L08II dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMS57L08II, Freestanding, Stainless steel, Buttons, LED, 1.7 m, 1.4 m

Long summary description Bosch SMS57L08II dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Bosch SMS57L08II dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Bosch SMS57L08II. Appliance placement: Freestanding, Door colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 48 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Feet adjustment: 2 cm. Water consumption per cycle: 11.8 L, Energy consumption per cycle: 1.03 kWh, Power consumption (off): 0.1 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Door colour *
Stainless steel
Control type
Buttons
Built-in display *
Yes
Display type
LED
Cord length
1.7 m
Inlet hose length
1.4 m
Outlet hose length
1.7 m
Upper basket adjustable height
Yes
Maximum dish size (upper basket)
37 cm
Lower built-in capability (topless)
Yes
Maximum dish size (lower basket)
30 cm
Certification
CE, VDE
Performance
Noise level *
48 dB
Dishwashing programs *
Auto 45-65°C, Eco, Intensive, Pre-wash, Quick
Number of place settings *
13 place settings
Number of washing programs *
5
Number of temperature settings
4
Cycle time *
195 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Half-load
Yes
Ergonomics
Automatic detergent detection
Yes
Ergonomics
Self-cleaning filter
Yes
Child lock
Yes
Adjustable feet
Yes
Feet adjustment
2 cm
Remaining time indication
Yes
Interior light
No
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
1.03 kWh
Water consumption per cycle *
11.8 L
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
600 mm
Height
845 mm
Weight
47 kg
Depth with door open
115.5 cm
Height under worktop
81.5 cm
Width *
600 mm
Packaging data
Package width
670 mm
Package depth
670 mm
Package height
880 mm
Package weight
48 kg
Other features
Washing class
A
Drying class
A
Annual energy consumption
294 kWh
Annual water consumption
3300 L
Brand Image Product code Product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)