location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-2600W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2600W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766714600
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
  • - Maximum scan size: 215.9 x 863 mm Sensor type: CMOS dual CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 20 W
  • - Scanning noise level: 62.5 dB
  • - Internal memory: 256 MB 400 MHz
Long product name Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The long product name of Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMOS Dual CIS, Duplex, 24ppm, 1200dpi, ADF 50sh, A4/Lgl, Star Sapphire (400Mhz), 256MB, 9.3cm Touch LCD, USB 2.0, Fast Ethernet, 802.11b/g/n, 62.5dBA, 20W, 3.6kg
More>>>
Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official description of Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- High speed scanning of up to 24ppm or 48ipm (2sided)
- Save costs on multiple devices by sharing the device with multiple staff via the wired or wireless connection
- 50 sheet ADF with multi-feed error detection provides reliable time saving scanning of multipage documents
- Convert hard copies to digital files quickly and easily with the simple to use 9.3cm(3.7") colour swipe touch screen LCD
- Increase your workflow by scanning direct to USB stick and to cloud services including Google Docs, Facebook, Flickr, Picassa, Dropbox and Evernote
- Bundled with a range of software for both Windows and Mac, enabling document management, scan to PDF, business card scanning and scan to OCR
- Effortless integration into document management systems with TWAIN and ISIS scan drivers as standard

Short summary description Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-2600W, 215.9 x 863 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 24 ppm

Long summary description Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Brother ADS-2600W. Maximum scan size: 215.9 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, White, Display diagonal: 9.4 cm (3.7"). Sensor type: CMOS dual CIS, Daily duty cycle (max): 1500 pages, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
215.9 x 863 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
24 ppm
ADF scan speed (colour, A4)
24 ppm
Duplex ADF scan speed (b/w, A4)
48 ipm
Duplex ADF scan speed (colour, A4)
48 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Performance
Sensor type *
CMOS dual CIS
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
1500 pages
Scan to
E-mail, E-mail Server, FTP, Image, OCR, USB
Scan drivers
ICA, ISIS, TWAIN, WIA
Scanning noise level
62.5 dB
Internal memory
256 MB
Processor frequency
400 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Paper handling
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
52 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
20 W
Power consumption (standby)
4 W
Power consumption (off)
0.4 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Packaging data
Package dimensions (WxDxH)
383 x 291 x 285 mm
Package weight
5.7 kg
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
299 mm
Depth
220 mm
Height
179 mm
Weight
3.6 kg
Other features
Duplex scan speed (colour)
24 ppm
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:40:36
Uk has collected 5 expert reviews for Brother ADS-2600W scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
alphr.com
Updated:
2013-06-12 06:40:35
The Brother ADS-2600W is a top-value business scanner. It provides USB, wired and wireless support, a colour touchscreen and a selection of direct-to-cloud scanning features for less than £500. We tested it via Ethernet and found installation refreshingl...
Bottom line High scan speed and output quality, plus a huge range of network and direct-to-cloud scanning features...
83%
itpro.co.uk
Updated:
2016-02-06 01:34:13
Brother's new ADS-2600We has all the scanning
bases covered. This compact desktop scanner supports USB, wired and wireless operation, and combines this versatility
with a 24ppm duplex scan
speed. Priced at less than £400, it represents excellent value, to...
Good Excellent cloud storage support, Simple setup, Quick performance...
Bad Some functions require upgrading bundled PaperPort software...
Bottom line The Brother ADS- 2600We packs some impressive scanning functions and good cloud support. Walk-up operations are a cinch, and you get both wired and wireless network support at a very low price...
100%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)