location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro M475dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE863A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111597161 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:30:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2014
Product end of life date
Bullet Points HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 192 MB Built-in processor ARM 600 MHz
  • - 29.5 kg
Warranty: 1 Year
Long product name HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi :
The long product name of HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARM1176 (600MHz), 192MB, 21ppm, 600dpi, 3.5" LCD, USB 2.0, Fast Ethernet, 29.5kg, Grey/Black
More>>>
HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:
The official description of HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity and gain efficiency: easily print, scan directly to email, copy and fax with a web-connected, colour laser MFP. Produce professional-quality, two-sided colour documents in-house and print from virtually anywhere with HP ePrint.

Ideal for small to medium-size business work teams who need professional-quality colour for producing marketing materials in-house, networking, multifunction capability and mobile printing options.

Print, copy, scan and fax with one efficient, networked HP LaserJet MFP.
- Reduce waste and easily manage paper use with automatic two-sided printing.
- Boost productivity and save time with impressive print speeds up to 20 ppm A4.
- Conveniently locate the MFP anywhere in the office, using wireless connectivity. Use built-in 10/100 Ethernet to share printing on a network and use the front-facing USB port to print from – and save scans to – a flash drive.
- Install the MFP in only a few minutes and quickly start printing: there's no CD required with HP Smart Install.

Experience web-connected efficiency and expandability.
- Use business apps and the 8.9 cm (3.5-inch) colour touchscreen to access, store and print information from the web.
- Convert hard copies to digital files quickly and easily – scan to a USB drive, email or network folder.
- Print from virtually anywhere with HP ePrint. Print from smartphones directly to your printer using HP wireless direct printing and print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™.
- Proactively manage this MFP with HP Web Jetadmin.

Make an impression with professional colour marketing materials created in-house.
- Achieve crisp, detailed text and consistently smooth colour with HP ImageREt 3600 and Original HP LaserJet toner cartridges.
- Design and produce colour marketing materials in-house on a range of media sizes from 8.9 x 12.7 cm (3.5 x 5 inches) to 21.6 x 35.6 cm (8.5 x 14 inches).
- Print black text affordably – at the same cost per page as a black-and-white HP LaserJet MFP.
- Save money with high-capacity black print cartridges designed for frequent printing.

Conserve resources with innovative energy-saving features.
- Reduce energy use with HP Auto-On/Auto-Off Technology, which turns the printer on when you need it and off when you don't. Save even more energy with Instant-on Technology.
- Manage paper usage and get up to 50% paper savings, using automatic two-sided printing.
- Get centralised, easy access to custom, energy-saving options and printer settings with HP EcoSMART Console.
- Take advantage of free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly

Short summary description HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:
This short summary of the HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M475dn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro M475dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copy speed (black, normal, US Letter)
21 cpm
Copy speed (colour, normal, US Letter)
21 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Image formats supported
BMP, JPG, PNG
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
120
Fax broadcasting
120 locations
Features
Recommended duty cycle
1000 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal
Envelopes sizes
10
Paper tray media weight
60 - 176 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
448 MB
Card reader integrated
No
Internal memory *
192 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
465 W
Power consumption (standby)
6 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, RedHat EL Linux 5.0, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum RAM
512 MB
Minimum storage drive space
400 MB
Minimum processor
233MHz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
483 mm
Height
500 mm
Weight
29.5 kg
Packaging data
Package width
600 mm
Package depth
500 mm
Package height
606 mm
Package weight
35 kg
Other features
Networking features
Fast Ethernet
Network ready
Yes
Power supply type
AC
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired
Duplex (double-sided)
Yes
Legal
Yes
Networking standards
IEEE 802.3, IEEE 802.3u
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:37
Uk has collected 14 expert reviews for HP LaserJet Pro M475dn Laser A4 1200 x 1200 DPI 21 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 05:42:37
Over one minute to print the first page after being off? That's too long, at least compared with the other multifunction printers out right now. On average, they take 40 seconds. On the other hand, once the M475dn is on it prints just as quickly when c...
Good Low cost per page, Userfriendly, Doublesided printing, HP ePrint, Apple AirPrint, Fast print speeds in colour and B&W, Good printing quality, Compact design, Modifiable sleep mode settings...
Bad Slow to start after being turned on, Energy consumption in sleep mode: 5 W, Noise...
Bottom line What makes the LaserJet Pro 400 Color MFP M475dn stand out is its user-friendliness and all-around capability. The touchscreen is enjoyable to use and the online apps allow you to print without a computer. It prints fast and in high quality. We were, h...
80%
alphr.com
Updated:
2013-02-14 05:42:37
HP's new printer family is comprised of this 802.11n Wi-Fi-enabled M475dw and the M475dn, with HP claiming professional print quality and low cost. On the company's target list are SMBs looking to save costs by printing their marketing material in-house...
Bottom line Value, speed, quality and features, plus classy web-printing services – HP's MFP has it all...
83%
techadvisor.co.uk
Updated:
2015-06-25 06:32:14
The HP LaserJet Pro 400 Color MFP M475dw colour laser printer lacks nothing in the way of hardware features. Its connectivity and paper handling are top-notch, though its capacity is just enough for a small workgroup (the printer's intended audience)...
Bottom line This office laser MFP offers great output and paper handling, but average speed and toner costs...
70%
goodgearguide.com.au
Updated:
2015-06-25 06:32:14
The HP LaserJet Pro 400 Color MFP M475dw color laser multifunction lacks nothing in the way of hardware features. Its connectivity and paper handling are top-notch, though its capacity is just enough for a small workgroup (the printer's intended a...
Bottom line This office laser MFP offers great output and paper handling, but average speed and toner costs...
70%
pcmag.com
Updated:
2013-02-14 05:42:37
The HP LaserJet Pro 400 Color MFP M475dn ($699 direct) has an awkward name, and nobody is going to give it any awards for speed. But it has a good feature set and above-average output; it's especially strong in graphics. This makes it a very respectable c...
Good Good output quality, headed by very good graphics. ePrint capabilities.
Bad Slow print speed. Slightly sub-par text quality...
Bottom line The HP LaserJet Pro 400 Color MFP M475 is a small-office color laser MFP with very good graphics quality and pokey speed...
80%
pcworld.com_techhive.com
Updated:
2015-06-25 06:32:14
The $750 (as of June 29, 2012) HP LaserJet Pro 400 Color MFP M475dw color laser multifunction lacks nothing in the way of hardware features. Its connectivity and paper handling are top-notch, though its capacity is just enough for a small workgroup (th...
Good Automatic duplexing, Great text and photo output...
Bad Somewhat slow performer...
Bottom line This office laser MFP offers great output and paper handling, but average speed and toner costs...
70%