location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S1PVA
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:22:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial :
The long product name of StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port 16C550 Serial and 1 Port EPP/ECP Parallel Slot Saver PCI Card
More>>>
StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial:
The official description of StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PCI2S1PVA 2 Port 16C550 Serial and 1 Port EPP/ECP Parallel Slot Saver PCI Card gives you two 16C550 serial ports with data transfer speeds up to 460.8Kbps on the card, and one EPP/ECP parallel port with data transfer speeds up to 1.5Mbps (Up to 3x faster than onboard parallel ports) on a separate riser.

Perfect for connecting to any parallel and serial devices including printers, scanners and ISDN terminal adapters. Installation is a breeze with support for a broad range of operating systems including Windows®, Mac OS and Linux. Plus, IRQ sharing and a PCI plug and play interface, guarantee convenient, hassle-free connections to your serial and parallel peripherals.

The StarTech.com Advantage

- Guaranteed compatibility with any PC running Windows®, DOS® or Linux® for simple integration into your application.
- All three ports share only one IRQ, minimizing system resources required for the card.
- Easy to install and use with full step-by-step instruction providing a hassle free serial solution.

Short summary description StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial:
This short summary of the StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI, PCI-X, Parallel, Serial, ASIX/MosChip - MCS9835CV, 16 B, 120 mm, 55 mm

Long summary description StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial:
This is an auto-generated long summary of StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI interface cards/adapter Internal Parallel, Serial based on the first three specs of the first five spec groups.

StarTech.com ADD A PARALLEL PORT AND TWO RS-232 SERIAL PORTS TO YOUR PC THROUGH A PCI EXPANSI. Host interface: PCI-X, Output interface: Parallel, Serial. Chipset: ASIX/MosChip - MCS9835CV, FIFO (First In, First Out): 16 B. Width: 120 mm, Height: 55 mm. Package weight: 220 g. Data transfer rate: 1.5 Mbit/s, Compatible operating systems: Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), XP Embedded, POS Ready 2009, Embedded...

Ports & interfaces
Host interface *
PCI-X
Output interface *
Parallel, Serial
CardBus PCMCIA slot type
No
Serial ports quantity
2
Parallel ports quantity
1
Design
Internal *
Yes
Features
Chipset
ASIX/MosChip - MCS9835CV
FIFO (First In, First Out)
16 B
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
120 mm
Height
55 mm
Packaging data
Package weight
220 g
Other features
Data transfer rate
1.5 Mbit/s
Mac compatibility
Yes
Compatible operating systems
Windows 8 (32/64bit), 7 (32/64), Vista(32/64), XP(32/64), XP Embedded, POS Ready 2009, Embedded System 2009, CE 6.0/5.0, 2000, 98SE, 95, DOS, Windows Server 2008 R2, 2003(32/64), Mac OS 10.4, Linux
Brand Image Product code Product Stock Price from
StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection
(show image)
PCI2S232485I 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI2S550 2 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port PCI Parallel Adapter Card StarTech.com 1 Port PCI Parallel Adapter Card
(show image)
PCI1PECP 1 Port PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART
(show image)
PCI2S1P 2S1P PCI Serial Parallel Combo Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)